Newport MKS Concave Metallic Mirror, 25.4 mm, 250 mm Focal Length, 450-700 nm 10DC500ER.1

Description
The 10DC500ER.1 enhanced aluminum concave mirror is used for focusing, collecting, and imaging with no chromatic aberration. This mirror can be used to manipulate laser beams or other broadband sources. This family of mirrors are available in three sizes, 12.7, 25.4, and 50.8 mm diameter, with radii of curvature from 25-2000 mm. This mirror is 25.4 mm in diameter, with an EFL of 250 mm and coated for a wavelength range of 450-700 nm.
Request a Quote
Description
The 10DC500ER.1 enhanced aluminum concave mirror is used for focusing, collecting, and imaging with no chromatic aberration. This mirror can be used to manipulate laser beams or other broadband sources. This family of mirrors are available in three sizes, 12.7, 25.4, and 50.8 mm diameter, with radii of curvature from 25-2000 mm. This mirror is 25.4 mm in diameter, with an EFL of 250 mm and coated for a wavelength range of 450-700 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Concave Metallic Mirror, 25.4 mm, 250 mm Focal Length, 450-700 nm - 10DC500ER.1 - Newport MKS
Irvine, CA, United States
Concave Metallic Mirror, 25.4 mm, 250 mm Focal Length, 450-700 nm
10DC500ER.1
Concave Metallic Mirror, 25.4 mm, 250 mm Focal Length, 450-700 nm 10DC500ER.1
The 10DC500ER.1 enhanced aluminum concave mirror is used for focusing, collecting, and imaging with no chromatic aberration. This mirror can be used to manipulate laser beams or other broadband sources. This family of mirrors are available in three sizes, 12.7, 25.4, and 50.8 mm diameter, with radii of curvature from 25-2000 mm. This mirror is 25.4 mm in diameter, with an EFL of 250 mm and coated for a wavelength range of 450-700 nm.

The 10DC500ER.1 enhanced aluminum concave mirror is used for focusing, collecting, and imaging with no chromatic aberration. This mirror can be used to manipulate laser beams or other broadband sources. This family of mirrors are available in three sizes, 12.7, 25.4, and 50.8 mm diameter, with radii of curvature from 25-2000 mm. This mirror is 25.4 mm in diameter, with an EFL of 250 mm and coated for a wavelength range of 450-700 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 10DC500ER.1
Product Name Concave Metallic Mirror, 25.4 mm, 250 mm Focal Length, 450-700 nm
Focal Length 250 mm (9.84 inch)
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6.35 mm (0.2500 inch)
Mirror Shape Concave
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Mirror, Borofloat, 19.05 mm, λ/10, 450-700 nm - 07D20ER.1 - Newport MKS
Specs
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 19.05 mm (0.7500 inch)
Thickness 4.57 mm (0.1799 inch)
View Details
Concave Metallic Mirror, 50.8 mm, 50 mm Focal Length, 250-600 nm - 20DC100AL.2 - Newport MKS
Specs
Focal Length 50 mm (1.97 inch)
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Diameter/Width 50.8 mm (2 inch)
View Details
Dielectric Mirror, Broadband, 50.8 mm, 700-950 nm - 20D20BD.2 - Newport MKS
Specs
Wavelength Range 700 to 950 nm (7000 to 9500 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 12.7 mm (0.5000 inch)
View Details
Dielectric Mirror, Ultra-broadband, 25.4 mm, 99% 0-50°, 610-1130 nm - 10Q20BB.2 - Newport MKS
Specs
Wavelength Range 610 to 1130 nm (6100 to 11300 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6.35 mm (0.2500 inch)
View Details