Newport MKS Mirror Mount Bundle, 10D20BD.2 Dielectric Mirror & U100-A2K-NL Mount BD2-U100

Description
The U100-A2K-NL is combined with the 10D20BD.2 mirror. The U100 mount coupled with the 10D20BD.2 mirror is an ideal packaged set for standard laboratory applications. Note that each item will be packaged separately for shipment. U100-A2K-NL is a Precision Clear Edge Mirror Mount, 1.0 in. Diameter, with 2 Knob Adjustment. It is a Clear Quadrant Mirror Mount offering unsurpassed functionality. Thick front and rear plates with stiff springs improve the long-term stability and provide greater protection against vibrations. The patented clear quadrant design exposes the edge of the optic, allowing beams to pass close to the edge of a mounted optic. The 10D20BD.2 Broadband Dielectric Mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 1 inch (25.4 mm) diameter mirror is made from a 6.0 mm thick Borofloat® substrate. Our BD.2 coating offers high reflectance for near infrared diode laser applications. Reflectivity is greater than 99% for p-polarization and 98% for s-polarization from 700–950 nm at 0–45° angle of incidence. Greater than 80% average reflectivity at 632.8 nm is also provided to permit easy alignment using a HeNe laser. The BD-2 coating is extremely durable and will withstand repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote
Description
The U100-A2K-NL is combined with the 10D20BD.2 mirror. The U100 mount coupled with the 10D20BD.2 mirror is an ideal packaged set for standard laboratory applications. Note that each item will be packaged separately for shipment. U100-A2K-NL is a Precision Clear Edge Mirror Mount, 1.0 in. Diameter, with 2 Knob Adjustment. It is a Clear Quadrant Mirror Mount offering unsurpassed functionality. Thick front and rear plates with stiff springs improve the long-term stability and provide greater protection against vibrations. The patented clear quadrant design exposes the edge of the optic, allowing beams to pass close to the edge of a mounted optic. The 10D20BD.2 Broadband Dielectric Mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 1 inch (25.4 mm) diameter mirror is made from a 6.0 mm thick Borofloat® substrate. Our BD.2 coating offers high reflectance for near infrared diode laser applications. Reflectivity is greater than 99% for p-polarization and 98% for s-polarization from 700–950 nm at 0–45° angle of incidence. Greater than 80% average reflectivity at 632.8 nm is also provided to permit easy alignment using a HeNe laser. The BD-2 coating is extremely durable and will withstand repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mirror Mount Bundle, 10D20BD.2 Dielectric Mirror & U100-A2K-NL Mount - BD2-U100 - Newport MKS
Irvine, CA, United States
Mirror Mount Bundle, 10D20BD.2 Dielectric Mirror & U100-A2K-NL Mount
BD2-U100
Mirror Mount Bundle, 10D20BD.2 Dielectric Mirror & U100-A2K-NL Mount BD2-U100
The U100-A2K-NL is combined with the 10D20BD.2 mirror. The U100 mount coupled with the 10D20BD.2 mirror is an ideal packaged set for standard laboratory applications. Note that each item will be packaged separately for shipment. U100-A2K-NL is a Precision Clear Edge Mirror Mount, 1.0 in. Diameter, with 2 Knob Adjustment. It is a Clear Quadrant Mirror Mount offering unsurpassed functionality. Thick front and rear plates with stiff springs improve the long-term stability and provide greater protection against vibrations. The patented clear quadrant design exposes the edge of the optic, allowing beams to pass close to the edge of a mounted optic. The 10D20BD.2 Broadband Dielectric Mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 1 inch (25.4 mm) diameter mirror is made from a 6.0 mm thick Borofloat® substrate. Our BD.2 coating offers high reflectance for near infrared diode laser applications. Reflectivity is greater than 99% for p-polarization and 98% for s-polarization from 700–950 nm at 0–45° angle of incidence. Greater than 80% average reflectivity at 632.8 nm is also provided to permit easy alignment using a HeNe laser. The BD-2 coating is extremely durable and will withstand repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

The U100-A2K-NL is combined with the 10D20BD.2 mirror. The U100 mount coupled with the 10D20BD.2 mirror is an ideal packaged set for standard laboratory applications. Note that each item will be packaged separately for shipment.
U100-A2K-NL is a Precision Clear Edge Mirror Mount, 1.0 in. Diameter, with 2 Knob Adjustment. It is a Clear Quadrant Mirror Mount offering unsurpassed functionality. Thick front and rear plates with stiff springs improve the long-term stability and provide greater protection against vibrations. The patented clear quadrant design exposes the edge of the optic, allowing beams to pass close to the edge of a mounted optic.
The 10D20BD.2 Broadband Dielectric Mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 1 inch (25.4 mm) diameter mirror is made from a 6.0 mm thick Borofloat® substrate. Our BD.2 coating offers high reflectance for near infrared diode laser applications. Reflectivity is greater than 99% for p-polarization and 98% for s-polarization from 700–950 nm at 0–45° angle of incidence. Greater than 80% average reflectivity at 632.8 nm is also provided to permit easy alignment using a HeNe laser. The BD-2 coating is extremely durable and will withstand repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number BD2-U100
Product Name Mirror Mount Bundle, 10D20BD.2 Dielectric Mirror & U100-A2K-NL Mount
Wavelength Range 700 to 950 nm (7000 to 9500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Nd:YAG Laser Mirror, High-Energy, 25.4 mm, 0°, 354.7 nm, S2 Polished - 10QM20HM.40 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 355 nm (3547 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Dielectric Mirror, Laser Line, Zerodur, 25.4 mm, λ/10, 532 nm - 10Z20DM.11 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 532 nm (5320 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Dielectric Mirror, Broadband, Zerodur, 50.8 mm, λ/10, 488-694 nm - 20Z20BD.1 - Newport MKS
Specs
Wavelength Range 488 to 694 nm (4880 to 6940 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 12.7 mm (0.5000 inch)
View Details
Gold Mirror, Borofloat, 12.7 mm, λ/10, 650-20,000 nm - 05D20ER.4 - Newport MKS
Specs
Wavelength Range 650 to 20000 nm (6500 to 200000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.1 mm (0.1220 inch)
View Details