Newport MKS Gold Mirror, Zerodur, 25.4 mm, λ/20, 650-20,000 nm 10Z40ER.4

Description
The 10Z40ER.4 Broadband Gold Mirror is an excellent general purpose, broadband reflector. This 25.4 mm (1.0 inch) diameter mirror is made from a 6.0 mm thick Zerodur substrate. Zerodur, a glass-ceramic material, exhibits nominally zero thermal expansion which provides extra stability for applications requiring diffraction limited performance. The ER.4 protected gold coating is ideal for applications requiring broadband reflectance in the near IR to the far IR. A multilayer dielectric overcoat provides protection to the gold from the environment. The 10Z40ER.4 has an average reflectivity greater than 96% from 650-1700 nm and greater than 98% from 1.7-20 µm. This mirror has a λ/20 surface flatness and a 10-2 surface quality.
Request a Quote
Description
The 10Z40ER.4 Broadband Gold Mirror is an excellent general purpose, broadband reflector. This 25.4 mm (1.0 inch) diameter mirror is made from a 6.0 mm thick Zerodur substrate. Zerodur, a glass-ceramic material, exhibits nominally zero thermal expansion which provides extra stability for applications requiring diffraction limited performance. The ER.4 protected gold coating is ideal for applications requiring broadband reflectance in the near IR to the far IR. A multilayer dielectric overcoat provides protection to the gold from the environment. The 10Z40ER.4 has an average reflectivity greater than 96% from 650-1700 nm and greater than 98% from 1.7-20 µm. This mirror has a λ/20 surface flatness and a 10-2 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gold Mirror, Zerodur, 25.4 mm, λ/20, 650-20,000 nm - 10Z40ER.4 - Newport MKS
Irvine, CA, United States
Gold Mirror, Zerodur, 25.4 mm, λ/20, 650-20,000 nm
10Z40ER.4
Gold Mirror, Zerodur, 25.4 mm, λ/20, 650-20,000 nm 10Z40ER.4
The 10Z40ER.4 Broadband Gold Mirror is an excellent general purpose, broadband reflector. This 25.4 mm (1.0 inch) diameter mirror is made from a 6.0 mm thick Zerodur substrate. Zerodur, a glass-ceramic material, exhibits nominally zero thermal expansion which provides extra stability for applications requiring diffraction limited performance. The ER.4 protected gold coating is ideal for applications requiring broadband reflectance in the near IR to the far IR. A multilayer dielectric overcoat provides protection to the gold from the environment. The 10Z40ER.4 has an average reflectivity greater than 96% from 650-1700 nm and greater than 98% from 1.7-20 µm. This mirror has a λ/20 surface flatness and a 10-2 surface quality.

The 10Z40ER.4 Broadband Gold Mirror is an excellent general purpose, broadband reflector. This 25.4 mm (1.0 inch) diameter mirror is made from a 6.0 mm thick Zerodur substrate. Zerodur, a glass-ceramic material, exhibits nominally zero thermal expansion which provides extra stability for applications requiring diffraction limited performance. The ER.4 protected gold coating is ideal for applications requiring broadband reflectance in the near IR to the far IR. A multilayer dielectric overcoat provides protection to the gold from the environment. The 10Z40ER.4 has an average reflectivity greater than 96% from 650-1700 nm and greater than 98% from 1.7-20 µm. This mirror has a λ/20 surface flatness and a 10-2 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 10Z40ER.4
Product Name Gold Mirror, Zerodur, 25.4 mm, λ/20, 650-20,000 nm
Wavelength Range 650 to 20000 nm (6500 to 200000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Dielectric Mirror Pack, Broadband, 12.7 mm, 488-694 nm, Qty 10 - 05D20BD.1-PK - Newport MKS
Specs
Wavelength Range 488 to 694 nm (4880 to 6940 Å)
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.1 mm (0.1220 inch)
View Details
Nd:YAG Laser Mirror, High-Energy, 25.4 mm, 45°, 354.7 nm, S2 Ground - 10QM20HM.45-G - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 355 nm (3547 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Dielectric Mirror Pack, ValuMax, 25.4 mm Diameter, 488-694 nm, Qty 10 - 10D620BD.1-PK - Newport MKS
Specs
Wavelength Range 488 to 694 nm (4880 to 6940 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details
Dielectric Mirror, Broadband, Zerodur, 76.2 mm, 488-694 nm - 30Z40BD.1 - Newport MKS
Specs
Wavelength Range 488 to 694 nm (4880 to 6940 Å)
Diameter/Width 76.2 mm (3 inch)
Thickness 14.7 mm (0.5787 inch)
View Details