Newport MKS Optical Window, High Power Laser Line, 50 mm Diameter, 355 nm 20QW20-3

Description
The 20QW20-3 is a Excimer Grade UV Fused Silica window, 50.0 mm in diameter and 3.0 mm thick with high damage threshold V-coating at 355 nm.
Request a Quote
Description
The 20QW20-3 is a Excimer Grade UV Fused Silica window, 50.0 mm in diameter and 3.0 mm thick with high damage threshold V-coating at 355 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Window, High Power Laser Line, 50 mm Diameter, 355 nm - 20QW20-3 - Newport MKS
Irvine, CA, United States
Optical Window, High Power Laser Line, 50 mm Diameter, 355 nm
20QW20-3
Optical Window, High Power Laser Line, 50 mm Diameter, 355 nm 20QW20-3
The 20QW20-3 is a Excimer Grade UV Fused Silica window, 50.0 mm in diameter and 3.0 mm thick with high damage threshold V-coating at 355 nm.

The 20QW20-3 is a Excimer Grade UV Fused Silica window, 50.0 mm in diameter and 3.0 mm thick with high damage threshold V-coating at 355 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Windows
Product Number 20QW20-3
Product Name Optical Window, High Power Laser Line, 50 mm Diameter, 355 nm
Window Material UV Grade Fused Silica; Excimer Grade UV Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 355 nm
Window Diameter, Side Length, or Rectangular Length 50 mm (1.97 inch)
Thickness 3 mm (0.1181 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Window, 25.4 mm Diameter, 2.0 mm Thick, Uncoated - 10SI20 - Newport MKS
Specs
Window Material Optical Grade Silicon
Windows Features No Coating
Coating Material Uncoated
View Details
Optical Window, Parallel, N-BK7, 12.7 mm, λ/20, 1000-1550nm - 05BW40-30AR.18 - Newport MKS
Specs
Window Material BK7 Glass; Grade A N-BK7
Windows Features Anti-Reflection Coating
Coating Material 1000-1550 nm
View Details
Optical Window, Sapphire, 22.00 mm Diameter, 1.00 mm Thick - SAW21 - Newport MKS
Specs
Window Material Sapphire; Sapphire
Windows Features No Coating
Coating Material Uncoated
View Details
Optical Window, High Power, Laser Line, 12.5 mm Diameter, 355 nm - 05QW20-3 - Newport MKS
Specs
Window Material UV Grade Fused Silica; Excimer Grade UV Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 355 nm
View Details