Newport MKS Optical Window, High Power, Laser Line, 12.5 mm Diameter, 355 nm 05QW20-3

Description
The 05QW20-3 is a Excimer Grade UV Fused Silica window, 12.5 mm in diameter and 3.0 mm thick with high damage threshold V-coating at 355 nm.
Request a Quote
Description
The 05QW20-3 is a Excimer Grade UV Fused Silica window, 12.5 mm in diameter and 3.0 mm thick with high damage threshold V-coating at 355 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Window, High Power, Laser Line, 12.5 mm Diameter, 355 nm - 05QW20-3 - Newport MKS
Irvine, CA, United States
Optical Window, High Power, Laser Line, 12.5 mm Diameter, 355 nm
05QW20-3
Optical Window, High Power, Laser Line, 12.5 mm Diameter, 355 nm 05QW20-3
The 05QW20-3 is a Excimer Grade UV Fused Silica window, 12.5 mm in diameter and 3.0 mm thick with high damage threshold V-coating at 355 nm.

The 05QW20-3 is a Excimer Grade UV Fused Silica window, 12.5 mm in diameter and 3.0 mm thick with high damage threshold V-coating at 355 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Windows
Product Number 05QW20-3
Product Name Optical Window, High Power, Laser Line, 12.5 mm Diameter, 355 nm
Window Material UV Grade Fused Silica; Excimer Grade UV Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 355 nm
Window Diameter, Side Length, or Rectangular Length 12.5 mm (0.4921 inch)
Thickness 3 mm (0.1181 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Parallel Optical Window, UV Fused Silica, 10.0 mm, λ/10, Uncoated - FSW11 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features No Coating
Coating Material Uncoated
View Details
Optical Window, Sapphire, 12.70 mm Diameter, 3.175 mm Thick - SAW15 - Newport MKS
Specs
Window Material Sapphire; Sapphire
Windows Features No Coating
Coating Material Uncoated
View Details
Optical Window, Parallel, N-BK7, 12.7 mm, λ/20, Uncoated - 05BW40-30 - Newport MKS
Specs
Window Material BK7 Glass; Grade A N-BK7
Windows Features No Coating
Coating Material Uncoated
View Details
Parallel Optical Window, UV Fused Silica, 15.0 mm, λ/10, 250-700 nm - FSW13AR.15 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 250-700 nm
View Details