Newport MKS Optical Window, Parallel, N-BK7, 12.7 mm, λ/20, 1000-1550nm 05BW40-30AR.18

Description
The 05BW40-30AR.18 Laser-Grade Parallel Window is parallel to less than 30 arc sec for minimal transmitted beam deviation. This 1/2 inch (12.7 mm) diameter N-BK7 window is 6 mm thick. It has Newport's AR.18 broadband IR antireflection coating for a 1000 to 1550 nm wavelength range. For demanding applications, such as intracavity laser applications, holography, and multiphoton imaging, this window has a λ/20 surface flatness and 10-5 scratch-dig significantly reducing unwanted scatter.
Request a Quote
Description
The 05BW40-30AR.18 Laser-Grade Parallel Window is parallel to less than 30 arc sec for minimal transmitted beam deviation. This 1/2 inch (12.7 mm) diameter N-BK7 window is 6 mm thick. It has Newport's AR.18 broadband IR antireflection coating for a 1000 to 1550 nm wavelength range. For demanding applications, such as intracavity laser applications, holography, and multiphoton imaging, this window has a λ/20 surface flatness and 10-5 scratch-dig significantly reducing unwanted scatter.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Window, Parallel, N-BK7, 12.7 mm, λ/20, 1000-1550nm - 05BW40-30AR.18 - Newport MKS
Irvine, CA, United States
Optical Window, Parallel, N-BK7, 12.7 mm, λ/20, 1000-1550nm
05BW40-30AR.18
Optical Window, Parallel, N-BK7, 12.7 mm, λ/20, 1000-1550nm 05BW40-30AR.18
The 05BW40-30AR.18 Laser-Grade Parallel Window is parallel to less than 30 arc sec for minimal transmitted beam deviation. This 1/2 inch (12.7 mm) diameter N-BK7 window is 6 mm thick. It has Newport's AR.18 broadband IR antireflection coating for a 1000 to 1550 nm wavelength range. For demanding applications, such as intracavity laser applications, holography, and multiphoton imaging, this window has a λ/20 surface flatness and 10-5 scratch-dig significantly reducing unwanted scatter.

The 05BW40-30AR.18 Laser-Grade Parallel Window is parallel to less than 30 arc sec for minimal transmitted beam deviation. This 1/2 inch (12.7 mm) diameter N-BK7 window is 6 mm thick. It has Newport's AR.18 broadband IR antireflection coating for a 1000 to 1550 nm wavelength range. For demanding applications, such as intracavity laser applications, holography, and multiphoton imaging, this window has a λ/20 surface flatness and 10-5 scratch-dig significantly reducing unwanted scatter.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Windows
Product Number 05BW40-30AR.18
Product Name Optical Window, Parallel, N-BK7, 12.7 mm, λ/20, 1000-1550nm
Window Material BK7 Glass; Grade A N-BK7
Windows Features Anti-Reflection Coating
Coating Material 1000-1550 nm
Window Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Thickness 6 mm (0.2362 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Window, Calcium Fluoride, 25.4 mm Dia., 2.0 mm thick, Uncoated - 10CF20 - Newport MKS
Specs
Window Material Calcium Fluoride; IR Grade Calcium Fluoride
Windows Features No Coating
Coating Material Uncoated
View Details
Parallel Optical Window, UV Fused Silica, 12.7 mm, ≤λ/20, Uncoated - 05QW40-30 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features No Coating
Coating Material Uncoated
View Details
Optical Window, Sapphire, 15.00 mm Diameter, 2.00 mm Thick - SAW18 - Newport MKS
Specs
Window Material Sapphire; Sapphire
Windows Features No Coating
Coating Material Uncoated
View Details
Parallel Optical Window, UV Fused Silica, 10.0 mm, λ/10, 250-450 nm - FSW11AR.10 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 250-450 nm
View Details