Newport MKS Silicon Window, 25.4 mm Diameter, 2.0 mm Thick, Uncoated 10SI20

Description
The 10SI20 is an uncoated, 25.4 mm in diameter and 2.0 mm thick Silicon window. Silicon has good transmission range from 1.2 to 7.0 μm. With its low density (2.329g/cm3) silicon windows are ideal for application which are weight sensitive. With Knoop hardness value of 1100, silicon windows are more robust and less brittle than germanium window, making it a good choice for IR applications.
Request a Quote
Description
The 10SI20 is an uncoated, 25.4 mm in diameter and 2.0 mm thick Silicon window. Silicon has good transmission range from 1.2 to 7.0 μm. With its low density (2.329g/cm3) silicon windows are ideal for application which are weight sensitive. With Knoop hardness value of 1100, silicon windows are more robust and less brittle than germanium window, making it a good choice for IR applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Silicon Window, 25.4 mm Diameter, 2.0 mm Thick, Uncoated - 10SI20 - Newport MKS
Irvine, CA, United States
Silicon Window, 25.4 mm Diameter, 2.0 mm Thick, Uncoated
10SI20
Silicon Window, 25.4 mm Diameter, 2.0 mm Thick, Uncoated 10SI20
The 10SI20 is an uncoated, 25.4 mm in diameter and 2.0 mm thick Silicon window. Silicon has good transmission range from 1.2 to 7.0 μm. With its low density (2.329g/cm3) silicon windows are ideal for application which are weight sensitive. With Knoop hardness value of 1100, silicon windows are more robust and less brittle than germanium window, making it a good choice for IR applications.

The 10SI20 is an uncoated, 25.4 mm in diameter and 2.0 mm thick Silicon window. Silicon has good transmission range from 1.2 to 7.0 μm. With its low density (2.329g/cm3) silicon windows are ideal for application which are weight sensitive. With Knoop hardness value of 1100, silicon windows are more robust and less brittle than germanium window, making it a good choice for IR applications.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Windows
Product Number 10SI20
Product Name Silicon Window, 25.4 mm Diameter, 2.0 mm Thick, Uncoated
Window Material Optical Grade Silicon
Windows Features No Coating
Coating Material Uncoated
Window Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Thickness 2 mm (0.0787 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Parallel Optical Window, UV Fused Silica, 12.7 mm, ≤λ/20, 245-440 nm - 05QW40-30AR.10 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 245-440 nm
View Details
Parallel Optical Window, UV Fused Silica, 25.0 mm, λ/10, 425-675 nm - FSW15AR.14 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 425-675 nm
View Details
Parallel Optical Window, UV Fused Silica, 25.0 mm, λ/10, 250-450 nm - FSW15AR.10 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 250-450 nm
View Details
Fiber Laser Protective Window, Fused Silica, 45 mm, 3.0 mm Thick, 1030-1090 nm - 634831-117 - Newport MKS
Specs
Window Material UV Grade Fused Silica; Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 1030 to 1090 nm
View Details