Newport MKS Dielectric Mirror, Laser Line, 50.8 mm, λ/10, 1520-1580 nm 20D20DM.8

Description
The 20D20DM.8 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 1520 to 1580 nm wavelength range. This 2 inch (50.8 mm) diameter mirror is made from a 12.7 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The DM.8 coating is designed for use with diode lasers and has a center wavelength of 1550 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote
Description
The 20D20DM.8 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 1520 to 1580 nm wavelength range. This 2 inch (50.8 mm) diameter mirror is made from a 12.7 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The DM.8 coating is designed for use with diode lasers and has a center wavelength of 1550 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dielectric Mirror, Laser Line, 50.8 mm, λ/10, 1520-1580 nm - 20D20DM.8 - Newport MKS
Irvine, CA, United States
Dielectric Mirror, Laser Line, 50.8 mm, λ/10, 1520-1580 nm
20D20DM.8
Dielectric Mirror, Laser Line, 50.8 mm, λ/10, 1520-1580 nm 20D20DM.8
The 20D20DM.8 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 1520 to 1580 nm wavelength range. This 2 inch (50.8 mm) diameter mirror is made from a 12.7 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The DM.8 coating is designed for use with diode lasers and has a center wavelength of 1550 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

The 20D20DM.8 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 1520 to 1580 nm wavelength range. This 2 inch (50.8 mm) diameter mirror is made from a 12.7 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The DM.8 coating is designed for use with diode lasers and has a center wavelength of 1550 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 20D20DM.8
Product Name Dielectric Mirror, Laser Line, 50.8 mm, λ/10, 1520-1580 nm
Mirror Types Laser Mirror
Wavelength Range 1520 to 1580 nm (15200 to 15800 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 12.7 mm (0.5000 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Hollow Retroreflector, Broadband, 1.0 in, 1 arc sec, 650-16,000 nm - UBBR1-1I - Newport MKS
Specs
Mirror Types Reflector
Wavelength Range 650 to 16000 nm (6500 to 160000 Å)
Mirror Shape Hollow Retroreflector
View Details
Excimer Laser Mirror, High Energy, 25.4 mm Diameter, 25.4 mm, 45°, 351-353 nm - 10QM20EM.35 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 351 to 353 nm (3510 to 3530 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Concave Super Mirror, High Finesse, Ultra-Low Loss, 25.4 mm, 583-663 nm - 10CV00SR.30F - Newport MKS
Specs
Focal Length 500 mm (19.69 inch)
Wavelength Range 583 to 663 nm (5830 to 6630 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Gold Mirror, Economy, Borofloat, 12.7 mm, λ/10, 650-20,000 nm - 05D620ER.4 - Newport MKS
Specs
Wavelength Range 650 to 20000 nm (6500 to 200000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.1 mm (0.1220 inch)
View Details