Newport MKS Elliptical Mirror, Broadband Dielectric, 33.02 x 46.7 mm, 488-694 nm 13E20BD.1

Description
The 13E20BD.1 Broadband Dielectric Elliptical Mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 1.30 inch (33.02 mm) minor axis, 1.838 inch (46.70 mm) major axis, elliptical mirror is made from a 9.37 mm thick Borofloat® 33 substrate. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The BD-1 coating is extremely durable and will withstand repeated cleaning. This mirror has a λ/10 substrate surface flatness and a 15-5 surface quality.
Request a Quote
Description
The 13E20BD.1 Broadband Dielectric Elliptical Mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 1.30 inch (33.02 mm) minor axis, 1.838 inch (46.70 mm) major axis, elliptical mirror is made from a 9.37 mm thick Borofloat® 33 substrate. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The BD-1 coating is extremely durable and will withstand repeated cleaning. This mirror has a λ/10 substrate surface flatness and a 15-5 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Elliptical Mirror, Broadband Dielectric, 33.02 x 46.7 mm, 488-694 nm - 13E20BD.1 - Newport MKS
Irvine, CA, United States
Elliptical Mirror, Broadband Dielectric, 33.02 x 46.7 mm, 488-694 nm
13E20BD.1
Elliptical Mirror, Broadband Dielectric, 33.02 x 46.7 mm, 488-694 nm 13E20BD.1
The 13E20BD.1 Broadband Dielectric Elliptical Mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 1.30 inch (33.02 mm) minor axis, 1.838 inch (46.70 mm) major axis, elliptical mirror is made from a 9.37 mm thick Borofloat® 33 substrate. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The BD-1 coating is extremely durable and will withstand repeated cleaning. This mirror has a λ/10 substrate surface flatness and a 15-5 surface quality.

The 13E20BD.1 Broadband Dielectric Elliptical Mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 1.30 inch (33.02 mm) minor axis, 1.838 inch (46.70 mm) major axis, elliptical mirror is made from a 9.37 mm thick Borofloat® 33 substrate. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The BD-1 coating is extremely durable and will withstand repeated cleaning. This mirror has a λ/10 substrate surface flatness and a 15-5 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 13E20BD.1
Product Name Elliptical Mirror, Broadband Dielectric, 33.02 x 46.7 mm, 488-694 nm
Wavelength Range 488 to 694 nm (4880 to 6940 Å)
Thickness 9.4 mm (0.3701 inch)
Mirror Shape Elliptical; Elliptical
Mirror Materials Borofloat® 33
Unlock Full Specs
to access all available technical data

Similar Products

UV Aluminum Mirror, Borofloat, 25.4 mm, λ/10, 250-600 nm - 10D20AL.2 - Newport MKS
Specs
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details
Gold Mirror, Economy, Borofloat, 12.7 mm, λ/10, 650-20,000 nm - 05D620ER.4 - Newport MKS
Specs
Wavelength Range 650 to 20000 nm (6500 to 200000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.1 mm (0.1220 inch)
View Details
Hollow Retroreflector, Broadband, 1.0 in, 5 arc sec, 650-16,000 nm - UBBR1-5I - Newport MKS
Specs
Mirror Types Reflector
Wavelength Range 650 to 16000 nm (6500 to 160000 Å)
Mirror Shape Hollow Retroreflector
View Details
Concave Mirror, Broadband Metallic, 100 mm Focal Length, 250-600 nm - 05DC200AL.2 - Newport MKS
Specs
Focal Length 100 mm (3.94 inch)
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
View Details