Newport MKS Dielectric Mirror, Laser Line, Zerodur, 50.8 mm, λ/20, 1030-1090nm 20Z40DM.10

Description
The 20Z40DM.10 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 1030 to 1090 nm wavelength range. This 2 inch (50.8 mm) diameter mirror is made from a 12.7 mm thick Zerodur substrate. Zerodur is a glass-ceramic material where thermal expansion is nominally zero. This extra stability can be critical for applications requiring diffraction limited performance. The DM.10 coating is designed for use with low-power Nd:YAG lasers and has a center wavelength of 1064 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/20 surface flatness and a 10-2 surface quality.
Request a Quote
Description
The 20Z40DM.10 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 1030 to 1090 nm wavelength range. This 2 inch (50.8 mm) diameter mirror is made from a 12.7 mm thick Zerodur substrate. Zerodur is a glass-ceramic material where thermal expansion is nominally zero. This extra stability can be critical for applications requiring diffraction limited performance. The DM.10 coating is designed for use with low-power Nd:YAG lasers and has a center wavelength of 1064 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/20 surface flatness and a 10-2 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dielectric Mirror, Laser Line, Zerodur, 50.8 mm, λ/20, 1030-1090nm - 20Z40DM.10 - Newport MKS
Irvine, CA, United States
Dielectric Mirror, Laser Line, Zerodur, 50.8 mm, λ/20, 1030-1090nm
20Z40DM.10
Dielectric Mirror, Laser Line, Zerodur, 50.8 mm, λ/20, 1030-1090nm 20Z40DM.10
The 20Z40DM.10 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 1030 to 1090 nm wavelength range. This 2 inch (50.8 mm) diameter mirror is made from a 12.7 mm thick Zerodur substrate. Zerodur is a glass-ceramic material where thermal expansion is nominally zero. This extra stability can be critical for applications requiring diffraction limited performance. The DM.10 coating is designed for use with low-power Nd:YAG lasers and has a center wavelength of 1064 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/20 surface flatness and a 10-2 surface quality.

The 20Z40DM.10 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 1030 to 1090 nm wavelength range. This 2 inch (50.8 mm) diameter mirror is made from a 12.7 mm thick Zerodur substrate. Zerodur is a glass-ceramic material where thermal expansion is nominally zero. This extra stability can be critical for applications requiring diffraction limited performance. The DM.10 coating is designed for use with low-power Nd:YAG lasers and has a center wavelength of 1064 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/20 surface flatness and a 10-2 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 20Z40DM.10
Product Name Dielectric Mirror, Laser Line, Zerodur, 50.8 mm, λ/20, 1030-1090nm
Mirror Types Laser Mirror
Wavelength Range 1030 to 1090 nm (10300 to 10900 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 12.7 mm (0.5000 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Dielectric Mirror, Broadband, Zerodur, 25.4 mm, 488-694 nm - 10Z20BD.1 - Newport MKS
Specs
Wavelength Range 488 to 694 nm (4880 to 6940 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details
Nd:YAG Laser Mirror, High-Energy, 50.8 mm, 45°, 354.7 nm, S2 Ground - 20QM20HM.45-G - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 355 nm (3547 Å)
Diameter/Width 50.8 mm (2 inch)
View Details
Hollow Metal Retroreflector, Replicated, 38.1 mm OD, 5 arc sec RBA - 50326-1505 - Newport MKS
Specs
Mirror Types Reflector
Diameter/Width 38.1 mm (1.5 inch)
Mirror Shape Hollow Retroreflector
View Details
Dielectric Mirror, Laser Line, Zerodur, 50.8 mm, λ/20, 532 nm - 20Z40DM.11 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 532 nm (5320 Å)
Diameter/Width 50.8 mm (2 inch)
View Details