Newport MKS Silver Mirror, General Purpose, Borofloat, 50.8 mm, 450 - 12,000 nm 5123

Description
The 5123 General Purpose Silver Coated Mirror can be used over a broad spectral range with better than 95% reflectivity from 450 nm to beyond 12 μm. It's proprietary silver-based coating makes this 50.8 mm (2.0 inch) diameter mirror highly reflective from 0° to 45° and virtually insensitive to polarization. Protective dielectric coatings make it resistant to tarnish and oxidation. Plus it has minimal phase distortion, so it is useful for ultrafast-pulsed applications with Ti:Sapphire and other lasers.
Request a Quote
Description
The 5123 General Purpose Silver Coated Mirror can be used over a broad spectral range with better than 95% reflectivity from 450 nm to beyond 12 μm. It's proprietary silver-based coating makes this 50.8 mm (2.0 inch) diameter mirror highly reflective from 0° to 45° and virtually insensitive to polarization. Protective dielectric coatings make it resistant to tarnish and oxidation. Plus it has minimal phase distortion, so it is useful for ultrafast-pulsed applications with Ti:Sapphire and other lasers.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Silver Mirror, General Purpose, Borofloat, 50.8 mm, 450 - 12,000 nm - 5123 - Newport MKS
Irvine, CA, United States
Silver Mirror, General Purpose, Borofloat, 50.8 mm, 450 - 12,000 nm
5123
Silver Mirror, General Purpose, Borofloat, 50.8 mm, 450 - 12,000 nm 5123
The 5123 General Purpose Silver Coated Mirror can be used over a broad spectral range with better than 95% reflectivity from 450 nm to beyond 12 μm. It's proprietary silver-based coating makes this 50.8 mm (2.0 inch) diameter mirror highly reflective from 0° to 45° and virtually insensitive to polarization. Protective dielectric coatings make it resistant to tarnish and oxidation. Plus it has minimal phase distortion, so it is useful for ultrafast-pulsed applications with Ti:Sapphire and other lasers.

The 5123 General Purpose Silver Coated Mirror can be used over a broad spectral range with better than 95% reflectivity from 450 nm to beyond 12 μm. It's proprietary silver-based coating makes this 50.8 mm (2.0 inch) diameter mirror highly reflective from 0° to 45° and virtually insensitive to polarization. Protective dielectric coatings make it resistant to tarnish and oxidation. Plus it has minimal phase distortion, so it is useful for ultrafast-pulsed applications with Ti:Sapphire and other lasers.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 5123
Product Name Silver Mirror, General Purpose, Borofloat, 50.8 mm, 450 - 12,000 nm
Wavelength Range 450 to 12000 nm (4500 to 120000 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 12.5 mm (0.4921 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Concave Mirror, Broadband Metallic, 100 mm Focal Length, 480-20,000 nm - 05DC200ER.2 - Newport MKS
Specs
Focal Length 100 mm (3.94 inch)
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
View Details
Dielectric Mirror, Broadband, 101.6 mm, 488-694 nm - 40D20BD.1 - Newport MKS
Specs
Wavelength Range 488 to 694 nm (4880 to 6940 Å)
Diameter/Width 102 mm (4 inch)
Thickness 17.7 mm (0.6969 inch)
View Details
Silver Mirror Pack, Economy, Borofloat, 12.7 mm, λ/10, 480-20,000 nm, Qty 10 - 05D620ER.2-PK - Newport MKS
Specs
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.1 mm (0.1220 inch)
View Details
Dielectric Mirror, Laser Line, 50.8 mm Diameter, λ/10, 532 nm - 20D20DM.11 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 532 nm (5320 Å)
Diameter/Width 50.8 mm (2 inch)
View Details