Newport MKS Concave Super Mirror, High Finesse, Ultra-Low Loss, 25.4 mm, 761-867 nm 10CV00SR.40F

Description
The 10CV00SR.40F is a 25.4 mm diameter, 500 mm EFL, 6.35 mm thickness concave High Finesse SuperMirror, optimized for 761 - 867 nm. SuperMirrors™ take advantage of our advanced super polishing and ion-beam coating technology to provide the highest reflectivity and lowest losses of any commercially available mirrors over the spectral range of 583-1659 nm. When used in etalons or optical cavities, these mirrors typically provide finesse levels in excess of 30,000; approximately 30 times better than mirrors manufactured by standard techniques. Absolute R>99.97% Mirrors In Stock Many standard mirrors are offered with high average reflectivity, but these Supermirrors have exceptional absolute reflectivity specifications of greater than 99.97%. We stock theses mirrors making them the highest absolute reflectivity available in a standard catalog optic. These mirrors are ideal when you need every photon. The high finesse coatings have finesse greater than 10,000 and efficiency greater than 10% when used in carefully constructed cavities. Superpolished Substrates This mirror is superpolised to <2 Å RMS microroughness for ultra-low scatterring. 10-5 scratch-dig is achieved in the center 50% of the clear aperture. This central area is the sweet spot where Fabry pert cavity designs can achieve extremely high finesse. Surface profile of typical superpolished substrate. Advanced Ion Beam Sputtered (ISB) Coatings Newport's proprietary IBS coating technique enables the SuperMirrors to provide the highest absolute reflectivity available as standard mirrors. IBS is a higher energy coating process in which atoms of the coating material can be packed more tightly. The results are very high reflectivity, resistance to environmental changes, and unmatched performance for intra-cavity mirrors which require high finesse.
Request a Quote
Description
The 10CV00SR.40F is a 25.4 mm diameter, 500 mm EFL, 6.35 mm thickness concave High Finesse SuperMirror, optimized for 761 - 867 nm. SuperMirrors™ take advantage of our advanced super polishing and ion-beam coating technology to provide the highest reflectivity and lowest losses of any commercially available mirrors over the spectral range of 583-1659 nm. When used in etalons or optical cavities, these mirrors typically provide finesse levels in excess of 30,000; approximately 30 times better than mirrors manufactured by standard techniques. Absolute R>99.97% Mirrors In Stock Many standard mirrors are offered with high average reflectivity, but these Supermirrors have exceptional absolute reflectivity specifications of greater than 99.97%. We stock theses mirrors making them the highest absolute reflectivity available in a standard catalog optic. These mirrors are ideal when you need every photon. The high finesse coatings have finesse greater than 10,000 and efficiency greater than 10% when used in carefully constructed cavities. Superpolished Substrates This mirror is superpolised to <2 Å RMS microroughness for ultra-low scatterring. 10-5 scratch-dig is achieved in the center 50% of the clear aperture. This central area is the sweet spot where Fabry pert cavity designs can achieve extremely high finesse. Surface profile of typical superpolished substrate. Advanced Ion Beam Sputtered (ISB) Coatings Newport's proprietary IBS coating technique enables the SuperMirrors to provide the highest absolute reflectivity available as standard mirrors. IBS is a higher energy coating process in which atoms of the coating material can be packed more tightly. The results are very high reflectivity, resistance to environmental changes, and unmatched performance for intra-cavity mirrors which require high finesse.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Concave Super Mirror, High Finesse, Ultra-Low Loss, 25.4 mm, 761-867 nm - 10CV00SR.40F - Newport MKS
Irvine, CA, United States
Concave Super Mirror, High Finesse, Ultra-Low Loss, 25.4 mm, 761-867 nm
10CV00SR.40F
Concave Super Mirror, High Finesse, Ultra-Low Loss, 25.4 mm, 761-867 nm 10CV00SR.40F
The 10CV00SR.40F is a 25.4 mm diameter, 500 mm EFL, 6.35 mm thickness concave High Finesse SuperMirror, optimized for 761 - 867 nm. SuperMirrors™ take advantage of our advanced super polishing and ion-beam coating technology to provide the highest reflectivity and lowest losses of any commercially available mirrors over the spectral range of 583-1659 nm. When used in etalons or optical cavities, these mirrors typically provide finesse levels in excess of 30,000; approximately 30 times better than mirrors manufactured by standard techniques. Absolute R>99.97% Mirrors In Stock Many standard mirrors are offered with high average reflectivity, but these Supermirrors have exceptional absolute reflectivity specifications of greater than 99.97%. We stock theses mirrors making them the highest absolute reflectivity available in a standard catalog optic. These mirrors are ideal when you need every photon. The high finesse coatings have finesse greater than 10,000 and efficiency greater than 10% when used in carefully constructed cavities. Superpolished Substrates This mirror is superpolised to <2 Å RMS microroughness for ultra-low scatterring. 10-5 scratch-dig is achieved in the center 50% of the clear aperture. This central area is the sweet spot where Fabry pert cavity designs can achieve extremely high finesse. Surface profile of typical superpolished substrate. Advanced Ion Beam Sputtered (ISB) Coatings Newport's proprietary IBS coating technique enables the SuperMirrors to provide the highest absolute reflectivity available as standard mirrors. IBS is a higher energy coating process in which atoms of the coating material can be packed more tightly. The results are very high reflectivity, resistance to environmental changes, and unmatched performance for intra-cavity mirrors which require high finesse.

The 10CV00SR.40F is a 25.4 mm diameter, 500 mm EFL, 6.35 mm thickness concave High Finesse SuperMirror, optimized for 761 - 867 nm. SuperMirrors™ take advantage of our advanced super polishing and ion-beam coating technology to provide the highest reflectivity and lowest losses of any commercially available mirrors over the spectral range of 583-1659 nm. When used in etalons or optical cavities, these mirrors typically provide finesse levels in excess of 30,000; approximately 30 times better than mirrors manufactured by standard techniques.

Absolute R>99.97% Mirrors In Stock

Many standard mirrors are offered with high average reflectivity, but these Supermirrors have exceptional absolute reflectivity specifications of greater than 99.97%. We stock theses mirrors making them the highest absolute reflectivity available in a standard catalog optic. These mirrors are ideal when you need every photon. The high finesse coatings have finesse greater than 10,000 and efficiency greater than 10% when used in carefully constructed cavities.


Superpolished Substrates

This mirror is superpolised to <2 Å RMS microroughness for ultra-low scatterring. 10-5 scratch-dig is achieved in the center 50% of the clear aperture. This central area is the sweet spot where Fabry pert cavity designs can achieve extremely high finesse.


Surface profile of typical superpolished substrate.

Advanced Ion Beam Sputtered (ISB) Coatings


Newport's proprietary IBS coating technique enables the SuperMirrors to provide the highest absolute reflectivity available as standard mirrors. IBS is a higher energy coating process in which atoms of the coating material can be packed more tightly. The results are very high reflectivity, resistance to environmental changes, and unmatched performance for intra-cavity mirrors which require high finesse.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 10CV00SR.40F
Product Name Concave Super Mirror, High Finesse, Ultra-Low Loss, 25.4 mm, 761-867 nm
Focal Length 500 mm (19.69 inch)
Wavelength Range 761 to 867 nm (7610 to 8670 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6.35 mm (0.2500 inch)
Mirror Shape Concave
Unlock Full Specs
to access all available technical data

Similar Products

Hollow Metal Retroreflector, Replicated, 25.4 mm, 5 arc sec RBA, Bare Gold - 50441-1005AU - Newport MKS
Specs
Mirror Types Reflector
Diameter/Width 25.4 mm (1 inch)
Mirror Coatings Gold; Bare Gold
View Details
Dielectric Mirror Pack, ValuMax, 12.7 mm Diameter, 488-694 nm, Qty 10 - 05D620BD.1-PK - Newport MKS
Specs
Wavelength Range 488 to 694 nm (4880 to 6940 Å)
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.1 mm (0.1220 inch)
View Details
Aluminum Mirror, Borofloat, 101.6 mm, λ/10, 450-700 nm - 40D20ER.1 - Newport MKS
Specs
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 102 mm (4 inch)
Thickness 17.7 mm (0.6969 inch)
View Details
Concave Mirror, Broadband Metallic, 250 mm Focal Length, 480-20,000 nm - 05DC500ER.2 - Newport MKS
Specs
Focal Length 250 mm (9.84 inch)
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
View Details