Newport MKS Optical Receiver, 900-1700 nm InGaAs Detector, 200 kHz Bandwidth, M4 2011-FS-M

Description
The 2011-FS-M Optical Receiver features a low-noise InGaAs detector, variable-gain trans impedance amplifiers, and two adjustable filters. It offers a wavelength range of 900 to 1700 nm and free space optical input. The DC÷30 setting prevents your signal from going off-scale due to DC amplitude fluctuations, without attenuating fast signals. The high-pass filter can be adjusted to eliminate residual 60 Hz noise, and the independent low-pass filter can be set to dampen noisy signals. Variable gain of up to 90 dB in 10-dB steps gives you a useful input range from 1 pW to 10 mW. M4 mounting thread.
Request a Quote
Description
The 2011-FS-M Optical Receiver features a low-noise InGaAs detector, variable-gain trans impedance amplifiers, and two adjustable filters. It offers a wavelength range of 900 to 1700 nm and free space optical input. The DC÷30 setting prevents your signal from going off-scale due to DC amplitude fluctuations, without attenuating fast signals. The high-pass filter can be adjusted to eliminate residual 60 Hz noise, and the independent low-pass filter can be set to dampen noisy signals. Variable gain of up to 90 dB in 10-dB steps gives you a useful input range from 1 pW to 10 mW. M4 mounting thread.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Receiver, 900-1700 nm InGaAs Detector, 200 kHz Bandwidth, M4 - 2011-FS-M - Newport MKS
Irvine, CA, United States
Optical Receiver, 900-1700 nm InGaAs Detector, 200 kHz Bandwidth, M4
2011-FS-M
Optical Receiver, 900-1700 nm InGaAs Detector, 200 kHz Bandwidth, M4 2011-FS-M
The 2011-FS-M Optical Receiver features a low-noise InGaAs detector, variable-gain trans impedance amplifiers, and two adjustable filters. It offers a wavelength range of 900 to 1700 nm and free space optical input. The DC÷30 setting prevents your signal from going off-scale due to DC amplitude fluctuations, without attenuating fast signals. The high-pass filter can be adjusted to eliminate residual 60 Hz noise, and the independent low-pass filter can be set to dampen noisy signals. Variable gain of up to 90 dB in 10-dB steps gives you a useful input range from 1 pW to 10 mW. M4 mounting thread.

The 2011-FS-M Optical Receiver features a low-noise InGaAs detector, variable-gain trans impedance amplifiers, and two adjustable filters. It offers a wavelength range of 900 to 1700 nm and free space optical input. The DC÷30 setting prevents your signal from going off-scale due to DC amplitude fluctuations, without attenuating fast signals. The high-pass filter can be adjusted to eliminate residual 60 Hz noise, and the independent low-pass filter can be set to dampen noisy signals. Variable gain of up to 90 dB in 10-dB steps gives you a useful input range from 1 pW to 10 mW. M4 mounting thread.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Receivers
Product Number 2011-FS-M
Product Name Optical Receiver, 900-1700 nm InGaAs Detector, 200 kHz Bandwidth, M4
Receiver Type PIN Photodiode
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-Optic Receiver, DC Coupled, 800-1650 nm, 12 GHz, FC Singlemode - 1544-B - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 0.0320 ns
Bandwidth 0.0 to 12000 MHz
View Details
Fiber-Optic Receiver, DC-Coupled, 800-1650 nm, 12 GHz, FC Multimode - 1544-B-50 - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 0.0320 ns
Bandwidth 0.0 to 12000 MHz
View Details
Adjustable Balanced Receiver, 800-1700 nm, 10 MHz, Free Space, M4 - 2117-FS-M - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 80 ns
Bandwidth 0.1500 to 10 MHz
View Details
Fiber-Optic Receiver, NIR, 12 GHz, 800-1650 nm, FC Singlemode - 1544-A - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 0.0320 ns
Bandwidth 0.0100 to 12000 MHz
View Details