Newport MKS Free Space Optical Receiver, 320-1000 nm Silicon, 25 kHz - 125 MHz, AC-Coupled 1801-FS-AC

Description
The 1801-FS-AC Silicon Optical Receiver is a free space, 320 to 1000 nm AC coupled photoreceiver offering a well-balanced combination of gain, bandwidth, and low noise over the 25 kHz to 125 MHz frequency range. Because of its high transimpedance gain and low noise-equivalent power (NEP), it offers the best in sensitivity for signals with rise and fall times as short as 3 ns. This high sensitivity, combined with its high-level output, reduces the effects of downstream noise sources. For mounting it has a 8-32 mounting thread, and we include an M4 metric adaptor and tool. An external ±15 VDC power supply, which must be purchased separately, is required. Power supply cables and are included with each detector.
Request a Quote
Description
The 1801-FS-AC Silicon Optical Receiver is a free space, 320 to 1000 nm AC coupled photoreceiver offering a well-balanced combination of gain, bandwidth, and low noise over the 25 kHz to 125 MHz frequency range. Because of its high transimpedance gain and low noise-equivalent power (NEP), it offers the best in sensitivity for signals with rise and fall times as short as 3 ns. This high sensitivity, combined with its high-level output, reduces the effects of downstream noise sources. For mounting it has a 8-32 mounting thread, and we include an M4 metric adaptor and tool. An external ±15 VDC power supply, which must be purchased separately, is required. Power supply cables and are included with each detector.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Free Space Optical Receiver, 320-1000 nm Silicon, 25 kHz - 125 MHz, AC-Coupled - 1801-FS-AC - Newport MKS
Irvine, CA, United States
Free Space Optical Receiver, 320-1000 nm Silicon, 25 kHz - 125 MHz, AC-Coupled
1801-FS-AC
Free Space Optical Receiver, 320-1000 nm Silicon, 25 kHz - 125 MHz, AC-Coupled 1801-FS-AC
The 1801-FS-AC Silicon Optical Receiver is a free space, 320 to 1000 nm AC coupled photoreceiver offering a well-balanced combination of gain, bandwidth, and low noise over the 25 kHz to 125 MHz frequency range. Because of its high transimpedance gain and low noise-equivalent power (NEP), it offers the best in sensitivity for signals with rise and fall times as short as 3 ns. This high sensitivity, combined with its high-level output, reduces the effects of downstream noise sources. For mounting it has a 8-32 mounting thread, and we include an M4 metric adaptor and tool. An external ±15 VDC power supply, which must be purchased separately, is required. Power supply cables and are included with each detector.

The 1801-FS-AC Silicon Optical Receiver is a free space, 320 to 1000 nm AC coupled photoreceiver offering a well-balanced combination of gain, bandwidth, and low noise over the 25 kHz to 125 MHz frequency range. Because of its high transimpedance gain and low noise-equivalent power (NEP), it offers the best in sensitivity for signals with rise and fall times as short as 3 ns. This high sensitivity, combined with its high-level output, reduces the effects of downstream noise sources. For mounting it has a 8-32 mounting thread, and we include an M4 metric adaptor and tool. An external ±15 VDC power supply, which must be purchased separately, is required. Power supply cables and are included with each detector.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Receivers
Product Number 1801-FS-AC
Product Name Free Space Optical Receiver, 320-1000 nm Silicon, 25 kHz - 125 MHz, AC-Coupled
Receiver Type PIN Photodiode
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Optical Receiver, 320-1000 nm Silicon Detector, 80 MHz, Free Space - 1807-FS - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 3 ns
Bandwidth 0.0 to 80 MHz
View Details
Fiber-Optic Detector, 830-2150 nm Battery Biased Extended InGaAs, 10 GHz, FC/UPC - 818-BB-51F - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 0.0280 ns
Bandwidth 0.0 to 10000 MHz
View Details
Fiber-Optic Balanced Receiver, DIL Package, 22 GHz, FCA - F-PD-22-H-DIL - Newport MKS
Specs
Receiver Type PIN Photodiode
Bandwidth 20000 MHz
View Details