Newport MKS Fiber-Optic Receiver, 320-1000 nm Silicon, 30 kHz to 1 GHz, FC/PC, AC-Coupled 1601FC-AC

Description
The 1601FC-AC Silicon Fiber-Optic Receiver is used for experiments requiring up to 1 GHz bandwidths and 400 ps rise times. This FC/PC connectorized photoreceiver offers a well-balanced combination of gain, bandwidth, and very low noise. The Silicon detector wavelength range is 320 to 1000 nm. For mounting there is an 8-32 mounting thread, and we also include a M4 metric thread adaptor and tool. An external ±15 VDC power supply, which must be purchased separately, is required. Power supply cables and are included with each detector.
Request a Quote
Description
The 1601FC-AC Silicon Fiber-Optic Receiver is used for experiments requiring up to 1 GHz bandwidths and 400 ps rise times. This FC/PC connectorized photoreceiver offers a well-balanced combination of gain, bandwidth, and very low noise. The Silicon detector wavelength range is 320 to 1000 nm. For mounting there is an 8-32 mounting thread, and we also include a M4 metric thread adaptor and tool. An external ±15 VDC power supply, which must be purchased separately, is required. Power supply cables and are included with each detector.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber-Optic Receiver, 320-1000 nm Silicon, 30 kHz to 1 GHz, FC/PC, AC-Coupled - 1601FC-AC - Newport MKS
Irvine, CA, United States
Fiber-Optic Receiver, 320-1000 nm Silicon, 30 kHz to 1 GHz, FC/PC, AC-Coupled
1601FC-AC
Fiber-Optic Receiver, 320-1000 nm Silicon, 30 kHz to 1 GHz, FC/PC, AC-Coupled 1601FC-AC
The 1601FC-AC Silicon Fiber-Optic Receiver is used for experiments requiring up to 1 GHz bandwidths and 400 ps rise times. This FC/PC connectorized photoreceiver offers a well-balanced combination of gain, bandwidth, and very low noise. The Silicon detector wavelength range is 320 to 1000 nm. For mounting there is an 8-32 mounting thread, and we also include a M4 metric thread adaptor and tool. An external ±15 VDC power supply, which must be purchased separately, is required. Power supply cables and are included with each detector.

The 1601FC-AC Silicon Fiber-Optic Receiver is used for experiments requiring up to 1 GHz bandwidths and 400 ps rise times. This FC/PC connectorized photoreceiver offers a well-balanced combination of gain, bandwidth, and very low noise. The Silicon detector wavelength range is 320 to 1000 nm. For mounting there is an 8-32 mounting thread, and we also include a M4 metric thread adaptor and tool.

An external ±15 VDC power supply, which must be purchased separately, is required. Power supply cables and are included with each detector.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Receivers
Product Number 1601FC-AC
Product Name Fiber-Optic Receiver, 320-1000 nm Silicon, 30 kHz to 1 GHz, FC/PC, AC-Coupled
Receiver Type PIN Photodiode
Unlock Full Specs
to access all available technical data

Similar Products

Nanosecond Photodetector, 350-1000 nm, 0.8 mm Silicon Detector, 1 ns - 1621 - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 1 ns
Bandwidth 0.0 to 500 MHz
View Details
Fiber-Optic Photodector, PIN PD, 1030-1570 nm, 30 GHz, DC Coupled - F-PD-30-D-1064-FCA - Newport MKS
Specs
Receiver Type PIN Photodiode
Bandwidth 28000 to 30000 MHz
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Auto-balanced Optical Receiver, Nirvana, 800-1700 nm, 125 kHz, 8-32 / M4 - 2017 - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 3000 ns
Bandwidth 0.0 to 0.1250 MHz
View Details
Balanced Fiber-Optic Receiver, 320-1000 nm Silicon Detectors, 80 MHz - 1807-FC - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 3 ns
Bandwidth 0.0 to 80 MHz
View Details