Newport MKS Fiber-Optic Receiver, NIR, 12 GHz, 800-1650 nm, FC Singlemode 1544-A

Description
The 1544-A Near-IR Fiber-Optic Receiver is ideal for applications that require high sensitivity, high speed, and clean responses. It offers clean responses and 32-ps rise times making it well-suited for time-domain characterization of 10-Gbit/s components. Its high gain and well-behaved frequency response also make it useful for frequency-domain measurements. For higher responsivity from 800-1650 nm, this photoreceiver has a singlemode fiber input and consists of our new, improved InGaAs PIN photodiodes followed by GaAs HBT amplifiers. An external power supply, which must be purchased separately, is required – we recommend our power supply. Power supply cables and are included with each detector.
Request a Quote
Description
The 1544-A Near-IR Fiber-Optic Receiver is ideal for applications that require high sensitivity, high speed, and clean responses. It offers clean responses and 32-ps rise times making it well-suited for time-domain characterization of 10-Gbit/s components. Its high gain and well-behaved frequency response also make it useful for frequency-domain measurements. For higher responsivity from 800-1650 nm, this photoreceiver has a singlemode fiber input and consists of our new, improved InGaAs PIN photodiodes followed by GaAs HBT amplifiers. An external power supply, which must be purchased separately, is required – we recommend our power supply. Power supply cables and are included with each detector.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber-Optic Receiver, NIR, 12 GHz, 800-1650 nm, FC Singlemode - 1544-A - Newport MKS
Irvine, CA, United States
Fiber-Optic Receiver, NIR, 12 GHz, 800-1650 nm, FC Singlemode
1544-A
Fiber-Optic Receiver, NIR, 12 GHz, 800-1650 nm, FC Singlemode 1544-A
The 1544-A Near-IR Fiber-Optic Receiver is ideal for applications that require high sensitivity, high speed, and clean responses. It offers clean responses and 32-ps rise times making it well-suited for time-domain characterization of 10-Gbit/s components. Its high gain and well-behaved frequency response also make it useful for frequency-domain measurements. For higher responsivity from 800-1650 nm, this photoreceiver has a singlemode fiber input and consists of our new, improved InGaAs PIN photodiodes followed by GaAs HBT amplifiers. An external power supply, which must be purchased separately, is required – we recommend our power supply. Power supply cables and are included with each detector.

The 1544-A Near-IR Fiber-Optic Receiver is ideal for applications that require high sensitivity, high speed, and clean responses. It offers clean responses and 32-ps rise times making it well-suited for time-domain characterization of 10-Gbit/s components. Its high gain and well-behaved frequency response also make it useful for frequency-domain measurements. For higher responsivity from 800-1650 nm, this photoreceiver has a singlemode fiber input and consists of our new, improved InGaAs PIN photodiodes followed by GaAs HBT amplifiers.

An external power supply, which must be purchased separately, is required – we recommend our power supply. Power supply cables and are included with each detector.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Receivers
Product Number 1544-A
Product Name Fiber-Optic Receiver, NIR, 12 GHz, 800-1650 nm, FC Singlemode
Receiver Type PIN Photodiode
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-Optic Balanced Receiver, DIL Package, 22 GHz, FCA - F-PD-22-H-DIL - Newport MKS
Specs
Receiver Type PIN Photodiode
Bandwidth 20000 MHz
View Details
Free Space Optical Receiver, 900-1700 nm InGaAs, 125 MHz, DC-Coupled - 1811-FS - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 3 ns
Bandwidth 0.0 to 125 MHz
View Details
Auto-balanced Optical Receiver, Nirvana, 800-1700 nm, 125 kHz, 8-32 / M4 - 2017 - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 3000 ns
Bandwidth 0.0 to 0.1250 MHz
View Details
Free Space Optical Receiver, 900-1700 nm InGaAs, 25 kHz - 125 MHz, AC-Coupled - 1811-FS-AC - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 3 ns
Bandwidth 0.0250 to 125 MHz
View Details