The Newport 1940-R is a single-channel advanced benchtop optical power meter designed for high-precision photonics measurements in R&D and production environments. It features a 7-inch full-color touchscreen display (1024 × 600 pixels), a rotary control knob, and supports up to 10 kHz time-stamped data acquisition with 2 GB internal memory or external USB storage. The instrument includes analog output options of 0-1 V, 0-2 V, 0-5 V, or 0-10 V with 50 Ω impedance, and offers Ethernet, USB 3.0, USB 2.0, and RS-232 interfaces for system integration. It is compatible with photodiode and thermopile detectors via a 15-pin D-Sub connector, with a measurement bandwidth up to 200 kHz and accuracy of ±0.2% for CW power. The device operates on 100-240 V AC, measures 280 × 221 × 132 mm, weighs 2.9 kg, and is CE and RoHS compliant with an operating temperature range of 5°C to 40°C.
The Newport™ 1940-R optical power meter is a high-precision, single-channel benchtop instrument engineered for fast, accurate, and stable photonics measurements in R&D laboratories and high-volume production environments, including active fiber alignment. Each meter is shipped with a NIST-traceable calibration certificate (ISO/IEC 17025 accredited), a quick-start guide, and a power cord.
| Newport MKS | |
|---|---|
| Product Category | Energy Meters and Optical Power Meters |
| Product Number | 1940-R |
| Product Name | New Advanced Benchtop Optical Power Meter, Single Channel |
| Optical Meter Type | Power |