Newport MKS Optical power meter, economical, handheld, laser power and energy 843-R

Description
The 843-R low cost power meter is capable of measuring power level from pJ and pW to thousands of Watts, in a compact body. 843-R has two display modes: a large digital display with a bar graph or with a high resolution simulated analog needle. A simple configuration of the measurement parameters and hot-swappable capability allow the user to take measurements quickly, even with multiple sensors. The 843-R includes a calibration certificate, a plastic case, 843-PS-UN, a convenient quick start guide and a 2.5 mm analog output connector. Note that the 843-R Optical Power Meter is not compatible with the legacy 818P series Thermopile Sensors and the 818E series Pyroelectric Sensors. Consider purchasing the 843-R-USB for a USB interface with a PC.
Request a Quote Datasheet
Description
The 843-R low cost power meter is capable of measuring power level from pJ and pW to thousands of Watts, in a compact body. 843-R has two display modes: a large digital display with a bar graph or with a high resolution simulated analog needle. A simple configuration of the measurement parameters and hot-swappable capability allow the user to take measurements quickly, even with multiple sensors. The 843-R includes a calibration certificate, a plastic case, 843-PS-UN, a convenient quick start guide and a 2.5 mm analog output connector. Note that the 843-R Optical Power Meter is not compatible with the legacy 818P series Thermopile Sensors and the 818E series Pyroelectric Sensors. Consider purchasing the 843-R-USB for a USB interface with a PC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical power meter, economical, handheld, laser power and energy - 843-R - Newport MKS
Irvine, CA, United States
Optical power meter, economical, handheld, laser power and energy
843-R
Optical power meter, economical, handheld, laser power and energy 843-R
The 843-R low cost power meter is capable of measuring power level from pJ and pW to thousands of Watts, in a compact body. 843-R has two display modes: a large digital display with a bar graph or with a high resolution simulated analog needle. A simple configuration of the measurement parameters and hot-swappable capability allow the user to take measurements quickly, even with multiple sensors. The 843-R includes a calibration certificate, a plastic case, 843-PS-UN, a convenient quick start guide and a 2.5 mm analog output connector. Note that the 843-R Optical Power Meter is not compatible with the legacy 818P series Thermopile Sensors and the 818E series Pyroelectric Sensors. Consider purchasing the 843-R-USB for a USB interface with a PC.

The 843-R low cost power meter is capable of measuring power level from pJ and pW to thousands of Watts, in a compact body. 843-R has two display modes: a large digital display with a bar graph or with a high resolution simulated analog needle. A simple configuration of the measurement parameters and hot-swappable capability allow the user to take measurements quickly, even with multiple sensors.

The 843-R includes a calibration certificate, a plastic case, 843-PS-UN, a convenient quick start guide and a 2.5 mm analog output connector.
Note that the 843-R Optical Power Meter is not compatible with the legacy 818P series Thermopile Sensors and the 818E series Pyroelectric Sensors. Consider purchasing the 843-R-USB for a USB interface with a PC.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Energy Meters and Optical Power Meters
Product Number 843-R
Product Name Optical power meter, economical, handheld, laser power and energy
Optical Meter Type Power; Power / Energy
Unlock Full Specs
to access all available technical data

Similar Products

Optical Power Meter Kit, 843-R, 919P-003-10 Sensor, 0.19-10.6 µm, 3 W - PMKIT-21-01 - Newport MKS
Specs
Optical Meter Type Power
Wavelength Range 190 to 10600 nm (1900 to 106000 Å)
Power Range 4.00E-5 to 3 watts
View Details
Optical Power Meter Kit,1919-R, 918D-SL-OD3R Sensor, 400-1100 nm, 2 W - PMKIT-12-04 - Newport MKS
Specs
Optical Meter Type Power
Wavelength Range 400 to 1100 nm (4000 to 11000 Å)
Power Range 2 watts
View Details
Optical Power Meter, Economical Handheld, Laser Power & Energy - 843-R-USB - Newport MKS
Specs
Optical Meter Type Power; Power / Energy
Operating Temperature 15 to 35 C (59 to 95 F)
View Details
Optical Power Meter Kit, 843-R, 919P-030-18 Sensor, 0.19-10.6 µm, 30 W - PMKIT-24-01 - Newport MKS
Specs
Optical Meter Type Power
Wavelength Range 190 to 10600 nm (1900 to 106000 Å)
Power Range 0.0200 to 30 watts
View Details