Newport MKS Virtual Power Meter, Optical Power and Energy, USB 844-PE-USB

Description
The 844-PE-USB Virtual Power Meter with a USB connection uses a computer as the instrument's monitor, allowing the user to access the full computational power of the computer. When equipment space is tight or you need to control multiple power meter channels, 844-PE-USB is an ideal solution. In addition to USB output, it also has a configurable analog aoutput that reach from 0-10 V for full scale represntation. Installation of the application is simple and includes the USB driver installation. PMManager™ is a powerful application software that controls the power meter and takes measurement data. The 844-PE-USB includes a calibration certificate, a USB cable, a 2.5 mm analog output connector and a PMManager quick installation guide.
Request a Quote Datasheet
Description
The 844-PE-USB Virtual Power Meter with a USB connection uses a computer as the instrument's monitor, allowing the user to access the full computational power of the computer. When equipment space is tight or you need to control multiple power meter channels, 844-PE-USB is an ideal solution. In addition to USB output, it also has a configurable analog aoutput that reach from 0-10 V for full scale represntation. Installation of the application is simple and includes the USB driver installation. PMManager™ is a powerful application software that controls the power meter and takes measurement data. The 844-PE-USB includes a calibration certificate, a USB cable, a 2.5 mm analog output connector and a PMManager quick installation guide.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Virtual Power Meter, Optical Power and Energy, USB - 844-PE-USB - Newport MKS
Irvine, CA, United States
Virtual Power Meter, Optical Power and Energy, USB
844-PE-USB
Virtual Power Meter, Optical Power and Energy, USB 844-PE-USB
The 844-PE-USB Virtual Power Meter with a USB connection uses a computer as the instrument's monitor, allowing the user to access the full computational power of the computer. When equipment space is tight or you need to control multiple power meter channels, 844-PE-USB is an ideal solution. In addition to USB output, it also has a configurable analog aoutput that reach from 0-10 V for full scale represntation. Installation of the application is simple and includes the USB driver installation. PMManager™ is a powerful application software that controls the power meter and takes measurement data. The 844-PE-USB includes a calibration certificate, a USB cable, a 2.5 mm analog output connector and a PMManager quick installation guide.

The 844-PE-USB Virtual Power Meter with a USB connection uses a computer as the instrument's monitor, allowing the user to access the full computational power of the computer. When equipment space is tight or you need to control multiple power meter channels, 844-PE-USB is an ideal solution. In addition to USB output, it also has a configurable analog aoutput that reach from 0-10 V for full scale represntation. Installation of the application is simple and includes the USB driver installation. PMManager™ is a powerful application software that controls the power meter and takes measurement data.

The 844-PE-USB includes a calibration certificate, a USB cable, a 2.5 mm analog output connector and a PMManager quick installation guide.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Energy Meters and Optical Power Meters
Product Number 844-PE-USB
Product Name Virtual Power Meter, Optical Power and Energy, USB
Optical Meter Type Power; Power / Energy
Unlock Full Specs
to access all available technical data

Similar Products

Optical Power Meter Kit, 843-R, 919P-003-10 Sensor, 0.19-10.6 µm, 3 W - PMKIT-21-01 - Newport MKS
Specs
Optical Meter Type Power
Wavelength Range 190 to 10600 nm (1900 to 106000 Å)
Power Range 4.00E-5 to 3 watts
View Details
Fiber Optic Power Meter, 120V - FPM-8220-120V - Newport MKS
Specs
Optical Meter Type Power
View Details