Newport MKS Fiber-Optic Receiver, NIR, 12 GHz, FC Multimode 1544-A-50

Description
The 1544-A-50 Near-IR Fiber-Optic Receiver is ideal for applications that require high sensitivity, high speed, and clean responses. It offers clean responses and 32-ps rise times making it well-suited for time-domain characterization of 10-Gbit/s components. Its high gain and well-behaved frequency response also make it useful for frequency-domain measurements. For higher responsivity from 800-1650 nm, this photoreceiver has a 50 µm core multimode fiber input and consists of our new, improved InGaAs PIN photodiodes followed by GaAs HBT amplifiers. An external power supply, which must be purchased separately, is required – we recommend our power supply. Power supply cables and are included with each detector.
Request a Quote
Description
The 1544-A-50 Near-IR Fiber-Optic Receiver is ideal for applications that require high sensitivity, high speed, and clean responses. It offers clean responses and 32-ps rise times making it well-suited for time-domain characterization of 10-Gbit/s components. Its high gain and well-behaved frequency response also make it useful for frequency-domain measurements. For higher responsivity from 800-1650 nm, this photoreceiver has a 50 µm core multimode fiber input and consists of our new, improved InGaAs PIN photodiodes followed by GaAs HBT amplifiers. An external power supply, which must be purchased separately, is required – we recommend our power supply. Power supply cables and are included with each detector.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber-Optic Receiver, NIR, 12 GHz, FC Multimode - 1544-A-50 - Newport MKS
Irvine, CA, United States
Fiber-Optic Receiver, NIR, 12 GHz, FC Multimode
1544-A-50
Fiber-Optic Receiver, NIR, 12 GHz, FC Multimode 1544-A-50
The 1544-A-50 Near-IR Fiber-Optic Receiver is ideal for applications that require high sensitivity, high speed, and clean responses. It offers clean responses and 32-ps rise times making it well-suited for time-domain characterization of 10-Gbit/s components. Its high gain and well-behaved frequency response also make it useful for frequency-domain measurements. For higher responsivity from 800-1650 nm, this photoreceiver has a 50 µm core multimode fiber input and consists of our new, improved InGaAs PIN photodiodes followed by GaAs HBT amplifiers. An external power supply, which must be purchased separately, is required – we recommend our power supply. Power supply cables and are included with each detector.

The 1544-A-50 Near-IR Fiber-Optic Receiver is ideal for applications that require high sensitivity, high speed, and clean responses. It offers clean responses and 32-ps rise times making it well-suited for time-domain characterization of 10-Gbit/s components. Its high gain and well-behaved frequency response also make it useful for frequency-domain measurements. For higher responsivity from 800-1650 nm, this photoreceiver has a 50 µm core multimode fiber input and consists of our new, improved InGaAs PIN photodiodes followed by GaAs HBT amplifiers.

An external power supply, which must be purchased separately, is required – we recommend our power supply. Power supply cables and are included with each detector.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Receivers
Product Number 1544-A-50
Product Name Fiber-Optic Receiver, NIR, 12 GHz, FC Multimode
Receiver Type PIN Photodiode
Unlock Full Specs
to access all available technical data

Similar Products

Auto-balanced Optical Receiver, Nirvana, 400-1070 nm, 125 kHz, 8-32 / M4 - 2007 - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 3000 ns
Bandwidth 0.0 to 0.1250 MHz
View Details
Fiber-Optic Receiver, 900-1700 nm InGaAs, 30 kHz to 850 MHz, FC/PC, AC-Coupled - 1611FC-AC - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 0.4000 ns
Bandwidth 0.0300 to 850 MHz
View Details
Fiber-Optic Detector, 500-890 nm Battery Biased GaAs Detector, 12.5 GHz, FC/UPC - 818-BB-45F - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 0.0300 ns
Bandwidth 0.0 to 12500 MHz
View Details