Newport MKS Fiber-Optic Detector, 500-890 nm Battery Biased GaAs Detector, 12.5 GHz, FC/UPC 818-BB-45F

Description
The 818-BB-45F High Speed Battery Biased Fiber-Optic Detector features a 1 meter long FC connectorized singlemode fiber coupled to a 500 to 890 nm GaAs high speed photodetector with a <30 ps rise time. It includes a built-in bias supply consisting of one standard 3 V lithium cell (3V total bias) and a 50 ohm BNC connector output. The photodetectors have an internal 50 Ω termination. As the responsivity data is applicable to the diode only, the detector output should be determined based on 1/2 the responsivity of that shown on graph. This cost effective diagnostic tool is suitable for a variety of high speed applications such as viewing of Q-switched, mode-locked, or rapidly modulated laser signals and picosecond laser alignment. It is a low-cost solution for ultra-fast measurements up to a 12.5 GHz bandwidth. These detectors are suitable for applications where detector rise times of <30 psec are required for Q-switched and Ultrafast Laser output analysis. The batteries are easily replaceable, and by disconnecting the detector from the oscilloscope input, when not in use, you can extend the lifetime of the batteries. It is equivalent to Coherent's Model ET-4000F (P/N 120-10081-0001). Battery Biased GaAs Fiber-Optic Detector The 818-BB-45F features a high speed 0.04 mm diameter battery biased GaAs photodetector with a wavelength range of 400 to 900 nm. The detector is coupled to a 1 meter singlemode SMF 28e fiber with a FC/UPC connector. Measure Pulsewidth or Frequency Response These high speed detectors make a great fiber-optic front end for a scope or spectrum analyzer. When terminated into 50Ω into an oscilloscope, the pulse width of a laser can be measured. When terminated into a spectrum analyzer, the frequency response of a laser can be measured. Optical Post Mounting An 8-32 threaded hole at the bottom of 818-BB biased photoreceivers allows for optical post mounting. Handle With ESD Care These detectors are very susceptible to damage by electrostatic discharge (ESD). Please use ESD protective measures, like the , when unpacking and handling these devices.
Request a Quote
Description
The 818-BB-45F High Speed Battery Biased Fiber-Optic Detector features a 1 meter long FC connectorized singlemode fiber coupled to a 500 to 890 nm GaAs high speed photodetector with a <30 ps rise time. It includes a built-in bias supply consisting of one standard 3 V lithium cell (3V total bias) and a 50 ohm BNC connector output. The photodetectors have an internal 50 Ω termination. As the responsivity data is applicable to the diode only, the detector output should be determined based on 1/2 the responsivity of that shown on graph. This cost effective diagnostic tool is suitable for a variety of high speed applications such as viewing of Q-switched, mode-locked, or rapidly modulated laser signals and picosecond laser alignment. It is a low-cost solution for ultra-fast measurements up to a 12.5 GHz bandwidth. These detectors are suitable for applications where detector rise times of <30 psec are required for Q-switched and Ultrafast Laser output analysis. The batteries are easily replaceable, and by disconnecting the detector from the oscilloscope input, when not in use, you can extend the lifetime of the batteries. It is equivalent to Coherent's Model ET-4000F (P/N 120-10081-0001). Battery Biased GaAs Fiber-Optic Detector The 818-BB-45F features a high speed 0.04 mm diameter battery biased GaAs photodetector with a wavelength range of 400 to 900 nm. The detector is coupled to a 1 meter singlemode SMF 28e fiber with a FC/UPC connector. Measure Pulsewidth or Frequency Response These high speed detectors make a great fiber-optic front end for a scope or spectrum analyzer. When terminated into 50Ω into an oscilloscope, the pulse width of a laser can be measured. When terminated into a spectrum analyzer, the frequency response of a laser can be measured. Optical Post Mounting An 8-32 threaded hole at the bottom of 818-BB biased photoreceivers allows for optical post mounting. Handle With ESD Care These detectors are very susceptible to damage by electrostatic discharge (ESD). Please use ESD protective measures, like the , when unpacking and handling these devices.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber-Optic Detector, 500-890 nm Battery Biased GaAs Detector, 12.5 GHz, FC/UPC - 818-BB-45F - Newport MKS
Irvine, CA, United States
Fiber-Optic Detector, 500-890 nm Battery Biased GaAs Detector, 12.5 GHz, FC/UPC
818-BB-45F
Fiber-Optic Detector, 500-890 nm Battery Biased GaAs Detector, 12.5 GHz, FC/UPC 818-BB-45F
The 818-BB-45F High Speed Battery Biased Fiber-Optic Detector features a 1 meter long FC connectorized singlemode fiber coupled to a 500 to 890 nm GaAs high speed photodetector with a <30 ps rise time. It includes a built-in bias supply consisting of one standard 3 V lithium cell (3V total bias) and a 50 ohm BNC connector output. The photodetectors have an internal 50 Ω termination. As the responsivity data is applicable to the diode only, the detector output should be determined based on 1/2 the responsivity of that shown on graph. This cost effective diagnostic tool is suitable for a variety of high speed applications such as viewing of Q-switched, mode-locked, or rapidly modulated laser signals and picosecond laser alignment. It is a low-cost solution for ultra-fast measurements up to a 12.5 GHz bandwidth. These detectors are suitable for applications where detector rise times of <30 psec are required for Q-switched and Ultrafast Laser output analysis. The batteries are easily replaceable, and by disconnecting the detector from the oscilloscope input, when not in use, you can extend the lifetime of the batteries. It is equivalent to Coherent's Model ET-4000F (P/N 120-10081-0001). Battery Biased GaAs Fiber-Optic Detector The 818-BB-45F features a high speed 0.04 mm diameter battery biased GaAs photodetector with a wavelength range of 400 to 900 nm. The detector is coupled to a 1 meter singlemode SMF 28e fiber with a FC/UPC connector. Measure Pulsewidth or Frequency Response These high speed detectors make a great fiber-optic front end for a scope or spectrum analyzer. When terminated into 50Ω into an oscilloscope, the pulse width of a laser can be measured. When terminated into a spectrum analyzer, the frequency response of a laser can be measured. Optical Post Mounting An 8-32 threaded hole at the bottom of 818-BB biased photoreceivers allows for optical post mounting. Handle With ESD Care These detectors are very susceptible to damage by electrostatic discharge (ESD). Please use ESD protective measures, like the , when unpacking and handling these devices.

The 818-BB-45F High Speed Battery Biased Fiber-Optic Detector features a 1 meter long FC connectorized singlemode fiber coupled to a 500 to 890 nm GaAs high speed photodetector with a <30 ps rise time. It includes a built-in bias supply consisting of one standard 3 V lithium cell (3V total bias) and a 50 ohm BNC connector output. The photodetectors have an internal 50 Ω termination. As the responsivity data is applicable to the diode only, the detector output should be determined based on 1/2 the responsivity of that shown on graph. This cost effective diagnostic tool is suitable for a variety of high speed applications such as viewing of Q-switched, mode-locked, or rapidly modulated laser signals and picosecond laser alignment. It is a low-cost solution for ultra-fast measurements up to a 12.5 GHz bandwidth. These detectors are suitable for applications where detector rise times of <30 psec are required for Q-switched and Ultrafast Laser output analysis. The batteries are easily replaceable, and by disconnecting the detector from the oscilloscope input, when not in use, you can extend the lifetime of the batteries. It is equivalent to Coherent's Model ET-4000F (P/N 120-10081-0001).

Battery Biased GaAs Fiber-Optic Detector

The 818-BB-45F features a high speed 0.04 mm diameter battery biased GaAs photodetector with a wavelength range of 400 to 900 nm. The detector is coupled to a 1 meter singlemode SMF 28e fiber with a FC/UPC connector.


Measure Pulsewidth or Frequency Response


These high speed detectors make a great fiber-optic front end for a scope or spectrum analyzer. When terminated into 50Ω into an oscilloscope, the pulse width of a laser can be measured. When terminated into a spectrum analyzer, the frequency response of a laser can be measured.


Optical Post Mounting

An 8-32 threaded hole at the bottom of 818-BB biased photoreceivers allows for optical post mounting.


Handle With ESD Care

These detectors are very susceptible to damage by electrostatic discharge (ESD). Please use ESD protective measures, like the , when unpacking and handling these devices.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Receivers
Product Number 818-BB-45F
Product Name Fiber-Optic Detector, 500-890 nm Battery Biased GaAs Detector, 12.5 GHz, FC/UPC
Receiver Type PIN Photodiode
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Optical Receiver, Silicon, 320-1000 nm, 650 MHz, Free Space - 1607-AC-FS - Newport MKS
Specs
Rise Time 0.8000 ns
Bandwidth 0.0400 to 650 MHz
View Details
Fiber-Optic Balanced Receiver, DIL Package, 22 GHz, FCA - F-PD-22-H-DIL - Newport MKS
Specs
Receiver Type PIN Photodiode
Bandwidth 20000 MHz
View Details
Free Space Optical Receiver, 320-1000 nm Silicon, 30 kHz to 1 GHz, AC-Coupled - 1601FS-AC - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 0.4000 ns
Bandwidth 0.0300 to 1000 MHz
View Details
Balanced Fiber-Optic Receiver, Adjustable, 800-1700 nm, 10 MHz, M4 - 2117-FC-M - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 80 ns
Bandwidth 0.1500 to 10 MHz
View Details