Newport MKS Right-Angle Prism, Precision, UVFS, 25.0 mm, λ/10, Uncoated 10SR25

Description
The 10SR25 Precision Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This uncoated fused silica prism is 0.98 x 0.98 inch (25.0 x 25.0 mm) and 0.98 inch (25.0 mm) thick. It has a λ/10 surface flatness and a 20-10 surface quality. For UV, infrared, or thermally sensitive applications fused silica prisms are advised. Our fused silica prisms are manufactured to exacting specifications and are useful from 185 nm–2.1 μm. By means of total internal reflection (TIR), a right-angle prism may be used as a 90° reflector or as a 180° retroreflector. Except for reflection losses from the entry and exit faces, TIR exhibits 100% reflectivity over a very large wavelength range.
Request a Quote
Description
The 10SR25 Precision Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This uncoated fused silica prism is 0.98 x 0.98 inch (25.0 x 25.0 mm) and 0.98 inch (25.0 mm) thick. It has a λ/10 surface flatness and a 20-10 surface quality. For UV, infrared, or thermally sensitive applications fused silica prisms are advised. Our fused silica prisms are manufactured to exacting specifications and are useful from 185 nm–2.1 μm. By means of total internal reflection (TIR), a right-angle prism may be used as a 90° reflector or as a 180° retroreflector. Except for reflection losses from the entry and exit faces, TIR exhibits 100% reflectivity over a very large wavelength range.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Right-Angle Prism, Precision, UVFS, 25.0 mm, λ/10, Uncoated - 10SR25 - Newport MKS
Irvine, CA, United States
Right-Angle Prism, Precision, UVFS, 25.0 mm, λ/10, Uncoated
10SR25
Right-Angle Prism, Precision, UVFS, 25.0 mm, λ/10, Uncoated 10SR25
The 10SR25 Precision Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This uncoated fused silica prism is 0.98 x 0.98 inch (25.0 x 25.0 mm) and 0.98 inch (25.0 mm) thick. It has a λ/10 surface flatness and a 20-10 surface quality. For UV, infrared, or thermally sensitive applications fused silica prisms are advised. Our fused silica prisms are manufactured to exacting specifications and are useful from 185 nm–2.1 μm. By means of total internal reflection (TIR), a right-angle prism may be used as a 90° reflector or as a 180° retroreflector. Except for reflection losses from the entry and exit faces, TIR exhibits 100% reflectivity over a very large wavelength range.

The 10SR25 Precision Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This uncoated fused silica prism is 0.98 x 0.98 inch (25.0 x 25.0 mm) and 0.98 inch (25.0 mm) thick. It has a λ/10 surface flatness and a 20-10 surface quality. For UV, infrared, or thermally sensitive applications fused silica prisms are advised. Our fused silica prisms are manufactured to exacting specifications and are useful from 185 nm–2.1 μm. By means of total internal reflection (TIR), a right-angle prism may be used as a 90° reflector or as a 180° retroreflector. Except for reflection losses from the entry and exit faces, TIR exhibits 100% reflectivity over a very large wavelength range.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Prisms
Product Number 10SR25
Product Name Right-Angle Prism, Precision, UVFS, 25.0 mm, λ/10, Uncoated
Prism Type Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Light Pipe Homogenizer, 6 x 6 x 75 mm - LPH-PIP-6 - Newport MKS
Specs
Prism Material BK7 Glass
Surface Quality 60-40 Scratch / Dig; 60-40 scratch-dig
View Details
Right-Angle Prism, Precision, N-BK7, 12.7 mm, λ/4, 650-1000 nm - 05BR08AR.16 - Newport MKS
Specs
Prism Type Right Angle
Prism Material BK7 Glass
Surface Quality 20-10 scratch-dig
View Details
Right-Angle Prism, N-BK7, 20 mm, λ/8, Aluminum Hypotenuse - BRAP16-A - Newport MKS
Specs
Prism Type Right Angle
Prism Material BK7 Glass
Surface Quality 40-20 Scratch / Dig; 40-20 scratch-dig
View Details