Newport MKS Light Pipe Homogenizer, 6 x 6 x 75 mm LPH-PIP-6

Description
The LPH-PIP-6 Light Pipe Homogenizer provides highly uniform or homogenized illumination. Through the process of total internal reflection, this 6 x 6 x 75 mm light pipe can transform the output of a very non-uniform light source into highly uniform or homogenized illumination. For maximum homogenization efficiency, our light pipes feature square cross sections and very sharp edges with minimal bevel. Our optional LPH-COL-series collet holder makes contact with the light pipe only at the edges and completely covers the sharp edges for safety. When installed in our clamp mount, it can be easily rotated. Light pipes can be used as homogenizers in illumination systems for microscopes, inspection systems and video metrology systems.
Request a Quote
Description
The LPH-PIP-6 Light Pipe Homogenizer provides highly uniform or homogenized illumination. Through the process of total internal reflection, this 6 x 6 x 75 mm light pipe can transform the output of a very non-uniform light source into highly uniform or homogenized illumination. For maximum homogenization efficiency, our light pipes feature square cross sections and very sharp edges with minimal bevel. Our optional LPH-COL-series collet holder makes contact with the light pipe only at the edges and completely covers the sharp edges for safety. When installed in our clamp mount, it can be easily rotated. Light pipes can be used as homogenizers in illumination systems for microscopes, inspection systems and video metrology systems.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Light Pipe Homogenizer, 6 x 6 x 75 mm - LPH-PIP-6 - Newport MKS
Irvine, CA, United States
Light Pipe Homogenizer, 6 x 6 x 75 mm
LPH-PIP-6
Light Pipe Homogenizer, 6 x 6 x 75 mm LPH-PIP-6
The LPH-PIP-6 Light Pipe Homogenizer provides highly uniform or homogenized illumination. Through the process of total internal reflection, this 6 x 6 x 75 mm light pipe can transform the output of a very non-uniform light source into highly uniform or homogenized illumination. For maximum homogenization efficiency, our light pipes feature square cross sections and very sharp edges with minimal bevel. Our optional LPH-COL-series collet holder makes contact with the light pipe only at the edges and completely covers the sharp edges for safety. When installed in our clamp mount, it can be easily rotated. Light pipes can be used as homogenizers in illumination systems for microscopes, inspection systems and video metrology systems.

The LPH-PIP-6 Light Pipe Homogenizer provides highly uniform or homogenized illumination. Through the process of total internal reflection, this 6 x 6 x 75 mm light pipe can transform the output of a very non-uniform light source into highly uniform or homogenized illumination. For maximum homogenization efficiency, our light pipes feature square cross sections and very sharp edges with minimal bevel. Our optional LPH-COL-series collet holder makes contact with the light pipe only at the edges and completely covers the sharp edges for safety. When installed in our clamp mount, it can be easily rotated. Light pipes can be used as homogenizers in illumination systems for microscopes, inspection systems and video metrology systems.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Prisms
Product Number LPH-PIP-6
Product Name Light Pipe Homogenizer, 6 x 6 x 75 mm
Prism Material BK7 Glass
Unlock Full Specs
to access all available technical data

Similar Products

Right-Angle Prism, N-BK7, 5 mm, λ/8, Uncoated - BRAP11 - Newport MKS
Specs
Prism Type Right Angle
Prism Material BK7 Glass
Surface Quality 40-20 Scratch / Dig; 40-20 scratch-dig
View Details
Right-Angle Prism, N-BK7, 7 mm, λ/8, Aluminum Hypotenuse - BRAP12-A - Newport MKS
Specs
Prism Type Right Angle
Prism Material BK7 Glass
Surface Quality 40-20 Scratch / Dig; 40-20 scratch-dig
View Details
Dispersion Wedge, Mounted, 20x50 mm, 0.5 mm thick, N-BK7, AR Coated, FemtoOptics - 25RB12-01UF.AR2-M - Newport MKS
Specs
Prism Type Wedge
Prism Material BK7 Glass
Surface Quality 10-5 Scratch / Dig; 10-5 scratch-dig
View Details