Newport MKS Prism Compressor, Ultrashort Laser Pulses, Mai Tai PC-MT-KT

Description
The PC-MT-KT Prism Compressor for Ultrashort Pulses is an easy to assemble setup to deliver the shortest pulse to your sample or device. A typical femtosecond pulse can have anywhere from 5 to 100 nm of bandwidth around the center wavelength of the laser. When a femtosecond pulse with that much bandwidth passes through any optical material such as a lens, beam-splitter, or Faraday isolator, it will experience pulse broadening due to group velocity dispersion (GVD). The good news is that the pulse broadening effects of GVD can be reversed and recompressed by using pairs of prisms, gratings or chirped mirrors. The Newport Prism Compressor kit is based on prism pair setup. This kit allows the user to assemble the pre-selected and certified off-the-shelf components and put them together for a cost-effective dispersion compensation solution. The Prism Compressor for Ultrashort Laser Pulses application note has detailed information on how to assemble the kit and choose critical distances most suitable for your application. All of the mounts and optics in this kit have been certified by our scientists in the Newport Technology and Applications Center to be compatible with the Spectra-Physics Mai Tai™, Tsunami™, Spitfire ultrafast Ti:Sapphire lasers, OPAL OPO and OPA. Due to the polarization selectivity of the Brewster’s angle cut prisms, this kit is designed for the horizontal polarization. For vertically polarized laser beams, a periscope or half wave-plate will be needed to rotate the polarization by 90º.
Request a Quote
Description
The PC-MT-KT Prism Compressor for Ultrashort Pulses is an easy to assemble setup to deliver the shortest pulse to your sample or device. A typical femtosecond pulse can have anywhere from 5 to 100 nm of bandwidth around the center wavelength of the laser. When a femtosecond pulse with that much bandwidth passes through any optical material such as a lens, beam-splitter, or Faraday isolator, it will experience pulse broadening due to group velocity dispersion (GVD). The good news is that the pulse broadening effects of GVD can be reversed and recompressed by using pairs of prisms, gratings or chirped mirrors. The Newport Prism Compressor kit is based on prism pair setup. This kit allows the user to assemble the pre-selected and certified off-the-shelf components and put them together for a cost-effective dispersion compensation solution. The Prism Compressor for Ultrashort Laser Pulses application note has detailed information on how to assemble the kit and choose critical distances most suitable for your application. All of the mounts and optics in this kit have been certified by our scientists in the Newport Technology and Applications Center to be compatible with the Spectra-Physics Mai Tai™, Tsunami™, Spitfire ultrafast Ti:Sapphire lasers, OPAL OPO and OPA. Due to the polarization selectivity of the Brewster’s angle cut prisms, this kit is designed for the horizontal polarization. For vertically polarized laser beams, a periscope or half wave-plate will be needed to rotate the polarization by 90º.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Prism Compressor, Ultrashort Laser Pulses, Mai Tai - PC-MT-KT - Newport MKS
Irvine, CA, United States
Prism Compressor, Ultrashort Laser Pulses, Mai Tai
PC-MT-KT
Prism Compressor, Ultrashort Laser Pulses, Mai Tai PC-MT-KT
The PC-MT-KT Prism Compressor for Ultrashort Pulses is an easy to assemble setup to deliver the shortest pulse to your sample or device. A typical femtosecond pulse can have anywhere from 5 to 100 nm of bandwidth around the center wavelength of the laser. When a femtosecond pulse with that much bandwidth passes through any optical material such as a lens, beam-splitter, or Faraday isolator, it will experience pulse broadening due to group velocity dispersion (GVD). The good news is that the pulse broadening effects of GVD can be reversed and recompressed by using pairs of prisms, gratings or chirped mirrors. The Newport Prism Compressor kit is based on prism pair setup. This kit allows the user to assemble the pre-selected and certified off-the-shelf components and put them together for a cost-effective dispersion compensation solution. The Prism Compressor for Ultrashort Laser Pulses application note has detailed information on how to assemble the kit and choose critical distances most suitable for your application. All of the mounts and optics in this kit have been certified by our scientists in the Newport Technology and Applications Center to be compatible with the Spectra-Physics Mai Tai™, Tsunami™, Spitfire ultrafast Ti:Sapphire lasers, OPAL OPO and OPA. Due to the polarization selectivity of the Brewster’s angle cut prisms, this kit is designed for the horizontal polarization. For vertically polarized laser beams, a periscope or half wave-plate will be needed to rotate the polarization by 90º.

The PC-MT-KT Prism Compressor for Ultrashort Pulses is an easy to assemble setup to deliver the shortest pulse to your sample or device. A typical femtosecond pulse can have anywhere from 5 to 100 nm of bandwidth around the center wavelength of the laser. When a femtosecond pulse with that much bandwidth passes through any optical material such as a lens, beam-splitter, or Faraday isolator, it will experience pulse broadening due to group velocity dispersion (GVD). The good news is that the pulse broadening effects of GVD can be reversed and recompressed by using pairs of prisms, gratings or chirped mirrors. The Newport Prism Compressor kit is based on prism pair setup. This kit allows the user to assemble the pre-selected and certified off-the-shelf components and put them together for a cost-effective dispersion compensation solution. The Prism Compressor for Ultrashort Laser Pulses application note has detailed information on how to assemble the kit and choose critical distances most suitable for your application. All of the mounts and optics in this kit have been certified by our scientists in the Newport Technology and Applications Center to be compatible with the Spectra-Physics Mai Tai™, Tsunami™, Spitfire ultrafast Ti:Sapphire lasers, OPAL OPO and OPA. Due to the polarization selectivity of the Brewster’s angle cut prisms, this kit is designed for the horizontal polarization. For vertically polarized laser beams, a periscope or half wave-plate will be needed to rotate the polarization by 90º.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Prisms
Product Number PC-MT-KT
Product Name Prism Compressor, Ultrashort Laser Pulses, Mai Tai
Unlock Full Specs
to access all available technical data

Similar Products

Right-Angle Prism, N-BK7, 25 mm, λ/8, Uncoated - BRAP17 - Newport MKS
Specs
Prism Type Right Angle
Prism Material BK7 Glass
Surface Quality 40-20 Scratch / Dig; 40-20 scratch-dig
View Details
Brewster Angle Dispersing Prism, Ultrafast, SF10, 15 mm, 370-2000 nm - 06SF10 - Newport MKS
Specs
Surface Quality 40-20 Scratch / Dig; 40-20 scratch-dig
Surface Flatness λ/10
View Details
Right-Angle Prism, N-BK7, 12.5mm, λ/8, Aluminum Hypotenuse - BRAP14-A - Newport MKS
Specs
Prism Type Right Angle
Prism Material BK7 Glass
Surface Quality 40-20 Scratch / Dig; 40-20 scratch-dig
View Details
Right-Angle Prism, N-BK7, 10mm, λ/8, Aluminum Hypotenuse, AR.14 - BRAP13-AV - Newport MKS
Specs
Prism Type Right Angle
Prism Material BK7 Glass
Surface Quality 40-20 Scratch / Dig; 40-20 scratch-dig
View Details