Newport MKS Right-Angle Prism, Precision, UVFS, 25.4 mm, λ/10, 650-1000 nm 10SR20AR.16

Description
The 10SR20AR.16 Precision Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This AR.16 coated fused silica prism is 1 x 1 inch (25.4 x 25.4 mm) and 1 inch (25.4 mm) thick. It has a λ/10 surface flatness and a 10-5 surface quality. For UV, infrared, or thermally sensitive applications fused silica prisms are advised. Our fused silica prisms are manufactured to exacting specifications and are useful from 185 nm–2.1 μm. Newport's AR.16 broadband NIR antireflection coating is applied to the three prism faces and supports a 650 to 1000 nm wavelength range. The antireflection coating reduces surface losses yet does not affect total internal reflection or the acceptance angle. By means of total internal reflection (TIR), a right-angle prism may be used as a 90° reflector or as a 180° retroreflector. Except for reflection losses from the entry and exit faces, TIR exhibits 100% reflectivity over a very large wavelength range.
Request a Quote
Description
The 10SR20AR.16 Precision Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This AR.16 coated fused silica prism is 1 x 1 inch (25.4 x 25.4 mm) and 1 inch (25.4 mm) thick. It has a λ/10 surface flatness and a 10-5 surface quality. For UV, infrared, or thermally sensitive applications fused silica prisms are advised. Our fused silica prisms are manufactured to exacting specifications and are useful from 185 nm–2.1 μm. Newport's AR.16 broadband NIR antireflection coating is applied to the three prism faces and supports a 650 to 1000 nm wavelength range. The antireflection coating reduces surface losses yet does not affect total internal reflection or the acceptance angle. By means of total internal reflection (TIR), a right-angle prism may be used as a 90° reflector or as a 180° retroreflector. Except for reflection losses from the entry and exit faces, TIR exhibits 100% reflectivity over a very large wavelength range.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Right-Angle Prism, Precision, UVFS, 25.4 mm, λ/10, 650-1000 nm - 10SR20AR.16 - Newport MKS
Irvine, CA, United States
Right-Angle Prism, Precision, UVFS, 25.4 mm, λ/10, 650-1000 nm
10SR20AR.16
Right-Angle Prism, Precision, UVFS, 25.4 mm, λ/10, 650-1000 nm 10SR20AR.16
The 10SR20AR.16 Precision Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This AR.16 coated fused silica prism is 1 x 1 inch (25.4 x 25.4 mm) and 1 inch (25.4 mm) thick. It has a λ/10 surface flatness and a 10-5 surface quality. For UV, infrared, or thermally sensitive applications fused silica prisms are advised. Our fused silica prisms are manufactured to exacting specifications and are useful from 185 nm–2.1 μm. Newport's AR.16 broadband NIR antireflection coating is applied to the three prism faces and supports a 650 to 1000 nm wavelength range. The antireflection coating reduces surface losses yet does not affect total internal reflection or the acceptance angle. By means of total internal reflection (TIR), a right-angle prism may be used as a 90° reflector or as a 180° retroreflector. Except for reflection losses from the entry and exit faces, TIR exhibits 100% reflectivity over a very large wavelength range.

The 10SR20AR.16 Precision Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This AR.16 coated fused silica prism is 1 x 1 inch (25.4 x 25.4 mm) and 1 inch (25.4 mm) thick. It has a λ/10 surface flatness and a 10-5 surface quality. For UV, infrared, or thermally sensitive applications fused silica prisms are advised. Our fused silica prisms are manufactured to exacting specifications and are useful from 185 nm–2.1 μm. Newport's AR.16 broadband NIR antireflection coating is applied to the three prism faces and supports a 650 to 1000 nm wavelength range. The antireflection coating reduces surface losses yet does not affect total internal reflection or the acceptance angle. By means of total internal reflection (TIR), a right-angle prism may be used as a 90° reflector or as a 180° retroreflector. Except for reflection losses from the entry and exit faces, TIR exhibits 100% reflectivity over a very large wavelength range.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Prisms
Product Number 10SR20AR.16
Product Name Right-Angle Prism, Precision, UVFS, 25.4 mm, λ/10, 650-1000 nm
Prism Type Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Right-Angle Prism, Precision, N-BK7, 12.7 mm, λ/4, Uncoated - 05BR08 - Newport MKS
Specs
Prism Type Right Angle
Prism Material BK7 Glass
Surface Quality 20-10 scratch-dig
View Details
Right-Angle Prism, ValuMax, N-BK7, 12.7 mm, Uncoated - BRP-12.7 - Newport MKS
Specs
Prism Type Right Angle
Prism Material BK7 Glass
Surface Quality 60-40 Scratch / Dig; 60-40 scratch-dig
View Details
Retroreflector, Solid Glass, N-BK7, 12.7 mm Diameter, 9.5 mm Height - BGR-12.7 - Newport MKS
Specs
Prism Material BK7 Glass
Surface Quality 40-20 Scratch / Dig; 40-20 scratch-dig
Surface Flatness λ/4
View Details
Light Pipe Homogenizer, 6 x 6 x 75 mm - LPH-PIP-6 - Newport MKS
Specs
Prism Material BK7 Glass
Surface Quality 60-40 Scratch / Dig; 60-40 scratch-dig
View Details