Newport MKS Right-Angle Prism, Precision, N-BK7, 12.7 mm, λ/4, Uncoated 05BR08

Description
The 05BR08 Precision Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This uncoated N-BK7 prism is 0.5 x 0.5 inch (12.7 x 12.7 mm) and 0.5 inch (12.7 mm) thick. It has a λ/4 surface flatness and a 20-10 surface quality. It is recommended for general laboratory use. By means of total internal reflection (TIR), a right-angle prism may be used as a 90° reflector or as a 180° retroreflector. Except for reflection losses from the entry and exit faces, TIR exhibits 100% reflectivity over a very large wavelength range.
Request a Quote
Description
The 05BR08 Precision Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This uncoated N-BK7 prism is 0.5 x 0.5 inch (12.7 x 12.7 mm) and 0.5 inch (12.7 mm) thick. It has a λ/4 surface flatness and a 20-10 surface quality. It is recommended for general laboratory use. By means of total internal reflection (TIR), a right-angle prism may be used as a 90° reflector or as a 180° retroreflector. Except for reflection losses from the entry and exit faces, TIR exhibits 100% reflectivity over a very large wavelength range.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Right-Angle Prism, Precision, N-BK7, 12.7 mm, λ/4, Uncoated - 05BR08 - Newport MKS
Irvine, CA, United States
Right-Angle Prism, Precision, N-BK7, 12.7 mm, λ/4, Uncoated
05BR08
Right-Angle Prism, Precision, N-BK7, 12.7 mm, λ/4, Uncoated 05BR08
The 05BR08 Precision Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This uncoated N-BK7 prism is 0.5 x 0.5 inch (12.7 x 12.7 mm) and 0.5 inch (12.7 mm) thick. It has a λ/4 surface flatness and a 20-10 surface quality. It is recommended for general laboratory use. By means of total internal reflection (TIR), a right-angle prism may be used as a 90° reflector or as a 180° retroreflector. Except for reflection losses from the entry and exit faces, TIR exhibits 100% reflectivity over a very large wavelength range.

The 05BR08 Precision Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This uncoated N-BK7 prism is 0.5 x 0.5 inch (12.7 x 12.7 mm) and 0.5 inch (12.7 mm) thick. It has a λ/4 surface flatness and a 20-10 surface quality. It is recommended for general laboratory use. By means of total internal reflection (TIR), a right-angle prism may be used as a 90° reflector or as a 180° retroreflector. Except for reflection losses from the entry and exit faces, TIR exhibits 100% reflectivity over a very large wavelength range.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Prisms
Product Number 05BR08
Product Name Right-Angle Prism, Precision, N-BK7, 12.7 mm, λ/4, Uncoated
Prism Type Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Right-Angle Prism, ValuMax, N-BK7, 12.7 mm, Uncoated - BRP-12.7 - Newport MKS
Specs
Prism Type Right Angle
Prism Material BK7 Glass
Surface Quality 60-40 Scratch / Dig; 60-40 scratch-dig
View Details
Right-Angle Prism, Precision, UVFS, 12.7 mm, λ/10, 650-1000 nm - 05SR20AR.16 - Newport MKS
Specs
Prism Type Right Angle
Prism Material UV Grade Fused Silica
Surface Quality 10-5 Scratch / Dig; 10-5 scratch-dig
View Details
Right-Angle Prism, N-BK7, 20mm, λ/8, Aluminum Hypotenuse, AR.14 - BRAP16-AV - Newport MKS
Specs
Prism Type Right Angle
Prism Material BK7 Glass
Surface Quality 40-20 Scratch / Dig; 40-20 scratch-dig
View Details
Right-Angle Prism, Precision, N-BK7, 12.7 mm, λ/4, 1064 nm - 05BR08AR.33 - Newport MKS
Specs
Prism Type Right Angle
Prism Material BK7 Glass
Surface Quality 20-10 scratch-dig
View Details