Newport MKS Low GDD Ultrafast Mirror, 45° AOI, 25.4 mm, 700-930 nm 10B20UF.25

Description
The 10B20UF.25 Low GDD Ultrafast Laser Mirror is 25.4 mm in diameter, 6.1 mm thick, and broadband optimized for 700 - 930 nm. This ultrafast mirror is ideal for use with ultrashort pulse lasers as a high reflectance beam steering mirror at 45° angle of incidence. Careful thin film design and an advanced coating process results in a mirror with maximum reflectivity and bandwidth with minimum effect on pulse dispersion. This product is also available in 10-piece saving pack .
Request a Quote
Description
The 10B20UF.25 Low GDD Ultrafast Laser Mirror is 25.4 mm in diameter, 6.1 mm thick, and broadband optimized for 700 - 930 nm. This ultrafast mirror is ideal for use with ultrashort pulse lasers as a high reflectance beam steering mirror at 45° angle of incidence. Careful thin film design and an advanced coating process results in a mirror with maximum reflectivity and bandwidth with minimum effect on pulse dispersion. This product is also available in 10-piece saving pack .
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low GDD Ultrafast Mirror, 45° AOI, 25.4 mm, 700-930 nm - 10B20UF.25 - Newport MKS
Irvine, CA, United States
Low GDD Ultrafast Mirror, 45° AOI, 25.4 mm, 700-930 nm
10B20UF.25
Low GDD Ultrafast Mirror, 45° AOI, 25.4 mm, 700-930 nm 10B20UF.25
The 10B20UF.25 Low GDD Ultrafast Laser Mirror is 25.4 mm in diameter, 6.1 mm thick, and broadband optimized for 700 - 930 nm. This ultrafast mirror is ideal for use with ultrashort pulse lasers as a high reflectance beam steering mirror at 45° angle of incidence. Careful thin film design and an advanced coating process results in a mirror with maximum reflectivity and bandwidth with minimum effect on pulse dispersion. This product is also available in 10-piece saving pack .

The 10B20UF.25 Low GDD Ultrafast Laser Mirror is 25.4 mm in diameter, 6.1 mm thick, and broadband optimized for 700 - 930 nm. This ultrafast mirror is ideal for use with ultrashort pulse lasers as a high reflectance beam steering mirror at 45° angle of incidence. Careful thin film design and an advanced coating process results in a mirror with maximum reflectivity and bandwidth with minimum effect on pulse dispersion. This product is also available in 10-piece saving pack .

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 10B20UF.25
Product Name Low GDD Ultrafast Mirror, 45° AOI, 25.4 mm, 700-930 nm
Wavelength Range 700 to 930 nm (7000 to 9300 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6.1 mm (0.2402 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Silver Mirror, Economy, Borofloat, 50.8 mm, λ/10, 480-20,000 nm - 20D620ER.2 - Newport MKS
Specs
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 12.7 mm (0.5000 inch)
View Details
Nd:YAG Mirror, 2.0 in. Diameter, 1064 nm - 5124 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 1064 nm (10640 Å)
Diameter/Width 50.8 mm (2 inch)
View Details
Aluminum Mirror, Borofloat, 76.2 mm, λ/10, 450-700 nm - 30D20ER.1 - Newport MKS
Specs
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 76.2 mm (3 inch)
Thickness 14.7 mm (0.5787 inch)
View Details
Gold Mirror, Borofloat, 30.0 mm, λ/10, 650-20,000 nm - 3MD20ER.4 - Newport MKS
Specs
Wavelength Range 650 to 20000 nm (6500 to 200000 Å)
Diameter/Width 30 mm (1.18 inch)
Thickness 6 mm (0.2362 inch)
View Details