Newport MKS Nd:YAG Mirror, 2.0 in. Diameter, 1064 nm 5124

Description
The 5124 is a 50.8 mm diameter, 12.5 mm thick Nd:YAG Laser Mirror coated for the fundamental 1064 nm wavelength on a Borofloat 33 substrate. Its reflectivity at this wavelength is greater than 99% for all polarizations from 0° to 45° AOI. The coating is highly durable and will withstand repeated cleaning.
Request a Quote
Description
The 5124 is a 50.8 mm diameter, 12.5 mm thick Nd:YAG Laser Mirror coated for the fundamental 1064 nm wavelength on a Borofloat 33 substrate. Its reflectivity at this wavelength is greater than 99% for all polarizations from 0° to 45° AOI. The coating is highly durable and will withstand repeated cleaning.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Nd:YAG Mirror, 2.0 in. Diameter, 1064 nm - 5124 - Newport MKS
Irvine, CA, United States
Nd:YAG Mirror, 2.0 in. Diameter, 1064 nm
5124
Nd:YAG Mirror, 2.0 in. Diameter, 1064 nm 5124
The 5124 is a 50.8 mm diameter, 12.5 mm thick Nd:YAG Laser Mirror coated for the fundamental 1064 nm wavelength on a Borofloat 33 substrate. Its reflectivity at this wavelength is greater than 99% for all polarizations from 0° to 45° AOI. The coating is highly durable and will withstand repeated cleaning.

The 5124 is a 50.8 mm diameter, 12.5 mm thick Nd:YAG Laser Mirror coated for the fundamental 1064 nm wavelength on a Borofloat 33 substrate. Its reflectivity at this wavelength is greater than 99% for all polarizations from 0° to 45° AOI. The coating is highly durable and will withstand repeated cleaning.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 5124
Product Name Nd:YAG Mirror, 2.0 in. Diameter, 1064 nm
Mirror Types Laser Mirror
Wavelength Range 1064 nm (10640 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 12.5 mm (0.4921 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Hollow Retroreflector, Broadband, 1.0 in, 2 arc sec, 650-16,000 nm - UBBR1-2I - Newport MKS
Specs
Mirror Types Reflector
Wavelength Range 650 to 16000 nm (6500 to 160000 Å)
Mirror Shape Hollow Retroreflector
View Details
Dielectric Mirror, Laser Line, Zerodur, 25.4 mm, λ/20, 632.8 nm - 10Z40DM.4 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 633 nm (6328 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
UV Aluminum Mirror, Zerodur, 50.8 mm, λ/20, 250-600 nm - 20Z40AL.2 - Newport MKS
Specs
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 12.7 mm (0.5000 inch)
View Details
Silver Mirror Pack, Borofloat, 25.4 mm, λ/10, 480-20,000 nm, Qty 10 - 10D20ER.2-PK - Newport MKS
Specs
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details