Newport MKS Aluminum Mirror, Borofloat, 76.2 mm, λ/10, 450-700 nm 30D20ER.1

Description
The 30D20ER.1 Broadband Aluminum Mirror is an excellent general purpose, broadband reflector. This 76.2 mm (3.0 inch) diameter mirror is made from a 14.7 mm thick Borofloat® 33 substrate which is coated with the ER.1 aluminum coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The ER.1 enhanced aluminum coating may be used wherever a broadband visible and near infrared reflector is needed. A multilayer dielectric stack deposited over the aluminum film boosts reflectance and improves the durability of the coating. The 30D20ER.1 has an average reflectivity greater than 93% from 450–700 nm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote
Description
The 30D20ER.1 Broadband Aluminum Mirror is an excellent general purpose, broadband reflector. This 76.2 mm (3.0 inch) diameter mirror is made from a 14.7 mm thick Borofloat® 33 substrate which is coated with the ER.1 aluminum coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The ER.1 enhanced aluminum coating may be used wherever a broadband visible and near infrared reflector is needed. A multilayer dielectric stack deposited over the aluminum film boosts reflectance and improves the durability of the coating. The 30D20ER.1 has an average reflectivity greater than 93% from 450–700 nm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminum Mirror, Borofloat, 76.2 mm, λ/10, 450-700 nm - 30D20ER.1 - Newport MKS
Irvine, CA, United States
Aluminum Mirror, Borofloat, 76.2 mm, λ/10, 450-700 nm
30D20ER.1
Aluminum Mirror, Borofloat, 76.2 mm, λ/10, 450-700 nm 30D20ER.1
The 30D20ER.1 Broadband Aluminum Mirror is an excellent general purpose, broadband reflector. This 76.2 mm (3.0 inch) diameter mirror is made from a 14.7 mm thick Borofloat® 33 substrate which is coated with the ER.1 aluminum coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The ER.1 enhanced aluminum coating may be used wherever a broadband visible and near infrared reflector is needed. A multilayer dielectric stack deposited over the aluminum film boosts reflectance and improves the durability of the coating. The 30D20ER.1 has an average reflectivity greater than 93% from 450–700 nm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

The 30D20ER.1 Broadband Aluminum Mirror is an excellent general purpose, broadband reflector. This 76.2 mm (3.0 inch) diameter mirror is made from a 14.7 mm thick Borofloat® 33 substrate which is coated with the ER.1 aluminum coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The ER.1 enhanced aluminum coating may be used wherever a broadband visible and near infrared reflector is needed. A multilayer dielectric stack deposited over the aluminum film boosts reflectance and improves the durability of the coating. The 30D20ER.1 has an average reflectivity greater than 93% from 450–700 nm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 30D20ER.1
Product Name Aluminum Mirror, Borofloat, 76.2 mm, λ/10, 450-700 nm
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 76.2 mm (3 inch)
Thickness 14.7 mm (0.5787 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Nd:YAG Laser Mirror, High-Energy, 50.8 mm, 45° , 266 nm, S2 Ground - 20QM20HM.75-G - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 266 nm (2660 Å)
Diameter/Width 50.8 mm (2 inch)
View Details
Concave Metallic Mirror, 50.8 mm, 50 mm Focal Length, 250-600 nm - 20DC100AL.2 - Newport MKS
Specs
Focal Length 50 mm (1.97 inch)
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Diameter/Width 50.8 mm (2 inch)
View Details
Concave Mirror, Broadband Metallic, 250 mm Focal Length, 250-600 nm - 05DC500AL.2 - Newport MKS
Specs
Focal Length 250 mm (9.84 inch)
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
View Details
Silver Mirror, Economy, Borofloat, 12.7 mm Square, λ/10, 480-20,000 nm - 05SD520ER.2 - Newport MKS
Specs
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Thickness 3.1 mm (0.1220 inch)
Mirror Shape Rectangular / Square; Square
View Details