Newport MKS Silver Mirror, Economy, Borofloat, 50.8 mm, λ/10, 480-20,000 nm 20D620ER.2

Description
The 20D620ER.2 is an Economy Broadband Silver Mirror. By taking advantage of advanced polishing techniques and our high-volume manufacturing, these mirrors are truly cost effective. This 50.8 mm (2.0 inch) diameter mirror is made from a 12.7 mm thick Borofloat® 33 substrate which is coated with the ER.2 silver coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. Our ER.2 protected silver coating is composed of a low emissivity silver film fully encapsulated by a multilayer dielectric stack to prevent oxidation. This coating has excellent broadband reflectivity in the IR, while maintaining very good performance in the visible and near IR. The 20D620ER.2 has an average reflectivity greater than 96% from 480–1100 nm and greater than 98.5% from 1.1–20 μm. This mirror has a λ/10 surface flatness and a 40-20 surface quality. This product is also available in 10-piece saving pack .
Request a Quote
Description
The 20D620ER.2 is an Economy Broadband Silver Mirror. By taking advantage of advanced polishing techniques and our high-volume manufacturing, these mirrors are truly cost effective. This 50.8 mm (2.0 inch) diameter mirror is made from a 12.7 mm thick Borofloat® 33 substrate which is coated with the ER.2 silver coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. Our ER.2 protected silver coating is composed of a low emissivity silver film fully encapsulated by a multilayer dielectric stack to prevent oxidation. This coating has excellent broadband reflectivity in the IR, while maintaining very good performance in the visible and near IR. The 20D620ER.2 has an average reflectivity greater than 96% from 480–1100 nm and greater than 98.5% from 1.1–20 μm. This mirror has a λ/10 surface flatness and a 40-20 surface quality. This product is also available in 10-piece saving pack .
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Silver Mirror, Economy, Borofloat, 50.8 mm, λ/10, 480-20,000 nm - 20D620ER.2 - Newport MKS
Irvine, CA, United States
Silver Mirror, Economy, Borofloat, 50.8 mm, λ/10, 480-20,000 nm
20D620ER.2
Silver Mirror, Economy, Borofloat, 50.8 mm, λ/10, 480-20,000 nm 20D620ER.2
The 20D620ER.2 is an Economy Broadband Silver Mirror. By taking advantage of advanced polishing techniques and our high-volume manufacturing, these mirrors are truly cost effective. This 50.8 mm (2.0 inch) diameter mirror is made from a 12.7 mm thick Borofloat® 33 substrate which is coated with the ER.2 silver coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. Our ER.2 protected silver coating is composed of a low emissivity silver film fully encapsulated by a multilayer dielectric stack to prevent oxidation. This coating has excellent broadband reflectivity in the IR, while maintaining very good performance in the visible and near IR. The 20D620ER.2 has an average reflectivity greater than 96% from 480–1100 nm and greater than 98.5% from 1.1–20 μm. This mirror has a λ/10 surface flatness and a 40-20 surface quality. This product is also available in 10-piece saving pack .

The 20D620ER.2 is an Economy Broadband Silver Mirror. By taking advantage of advanced polishing techniques and our high-volume manufacturing, these mirrors are truly cost effective. This 50.8 mm (2.0 inch) diameter mirror is made from a 12.7 mm thick Borofloat® 33 substrate which is coated with the ER.2 silver coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. Our ER.2 protected silver coating is composed of a low emissivity silver film fully encapsulated by a multilayer dielectric stack to prevent oxidation. This coating has excellent broadband reflectivity in the IR, while maintaining very good performance in the visible and near IR. The 20D620ER.2 has an average reflectivity greater than 96% from 480–1100 nm and greater than 98.5% from 1.1–20 μm. This mirror has a λ/10 surface flatness and a 40-20 surface quality. This product is also available in 10-piece saving pack .

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 20D620ER.2
Product Name Silver Mirror, Economy, Borofloat, 50.8 mm, λ/10, 480-20,000 nm
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 12.7 mm (0.5000 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Silver Mirror, Borofloat, 101.6 mm, λ/10, 480-20,000 nm - 40D20ER.2 - Newport MKS
Specs
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 102 mm (4 inch)
Thickness 17.7 mm (0.6969 inch)
View Details
Dielectric Mirror, Broadband, 76.2 mm, λ/10, 488-694 nm - 30D20BD.1 - Newport MKS
Specs
Wavelength Range 488 to 694 nm (4880 to 6940 Å)
Diameter/Width 76.2 mm (3 inch)
Thickness 14.7 mm (0.5787 inch)
View Details
Parabolic Mirror, Off-Axis Replicated, 1.5 in., 0.8 in. EFL, Aluminum - 50328AL - Newport MKS
Specs
Mirror Types Parabolic Mirror
Focal Length 20.32 mm (0.8000 inch)
Wavelength Range 190 to 2000 nm (1900 to 20000 Å)
View Details
Silver Mirror, Borofloat, 12.7 mm, λ/10, 480-20,000 nm - 05D20ER.2 - Newport MKS
Specs
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.1 mm (0.1220 inch)
View Details