Newport MKS Laser Beam Sampler, Ultrafast, 25.4 mm Diameter, 3.0 mm Thick 10B20-01NC.2

Description
The 10B20-01NC.2 Ultrafast Laser Beam Sampler is designed to minimize pulse dispersion while splitting off, or sampling, a beam for monitoring applications. This 1.0 inch (25.4 mm) diameter beam splitter is 3.0 mm thick. It is uncoated on the front surface to achieve beam division by Fresnel Reflection, and the back surface is antireflection coated to prevent ghosting. A slight wedge in the substrate virtually eliminates internal fringes.
Request a Quote
Description
The 10B20-01NC.2 Ultrafast Laser Beam Sampler is designed to minimize pulse dispersion while splitting off, or sampling, a beam for monitoring applications. This 1.0 inch (25.4 mm) diameter beam splitter is 3.0 mm thick. It is uncoated on the front surface to achieve beam division by Fresnel Reflection, and the back surface is antireflection coated to prevent ghosting. A slight wedge in the substrate virtually eliminates internal fringes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laser Beam Sampler, Ultrafast, 25.4 mm Diameter, 3.0 mm Thick - 10B20-01NC.2 - Newport MKS
Irvine, CA, United States
Laser Beam Sampler, Ultrafast, 25.4 mm Diameter, 3.0 mm Thick
10B20-01NC.2
Laser Beam Sampler, Ultrafast, 25.4 mm Diameter, 3.0 mm Thick 10B20-01NC.2
The 10B20-01NC.2 Ultrafast Laser Beam Sampler is designed to minimize pulse dispersion while splitting off, or sampling, a beam for monitoring applications. This 1.0 inch (25.4 mm) diameter beam splitter is 3.0 mm thick. It is uncoated on the front surface to achieve beam division by Fresnel Reflection, and the back surface is antireflection coated to prevent ghosting. A slight wedge in the substrate virtually eliminates internal fringes.

The 10B20-01NC.2 Ultrafast Laser Beam Sampler is designed to minimize pulse dispersion while splitting off, or sampling, a beam for monitoring applications. This 1.0 inch (25.4 mm) diameter beam splitter is 3.0 mm thick. It is uncoated on the front surface to achieve beam division by Fresnel Reflection, and the back surface is antireflection coated to prevent ghosting. A slight wedge in the substrate virtually eliminates internal fringes.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Plate Beamsplitters
Product Number 10B20-01NC.2
Product Name Laser Beam Sampler, Ultrafast, 25.4 mm Diameter, 3.0 mm Thick
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type NC.2, Ravg < 0.75%
Beamsplitter Shape Circular
Beamsplitter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Pellicle Beam Sampler, 74.9 mm OD, 51.6 mm CA, Uncoated - PBS-2 - Newport MKS
Specs
Beamsplitter Shape Circular
Beamsplitter Diameter, Side Length, or Rectangular Length 74.9 mm (2.95 inch)
Thickness 0.0050 mm (1.97E-4 inch)
View Details
Pellicle Beamsplitter, 74.9 mm OD, 51.6 mm CA, VIS Coated - PBS-2C - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Shape Circular
Beamsplitter Diameter, Side Length, or Rectangular Length 74.9 mm (2.95 inch)
View Details
Optical Beam Sampler, Broadband, UVFS, 25.4 mm, λ/20, 660-1000 nm - 10Q40NC.2 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type NC.2
View Details
Optical Beam Sampler, Broadband, UVFS, 25.4 mm, λ/10, 440-700 nm - 10Q20NC.1 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type NC.1
View Details