Newport MKS Optical Beam Sampler, Broadband, UVFS, 25.4 mm, λ/10, 440-700 nm 10Q20NC.1

Description
The 10Q20NC.1 Broadband Beam Sampler is a 1.0 inch (25.4 mm) diameter, 6.10 mm thick, UV fused silica beam sampler with a λ/10 surface flatness. It is 440-700 nm anti-reflection coated on the back surface. Our broadband beam samplers are designed to split off or sample a beam by Fresnel reflection for beam monitoring applications where minimum disturbance of the transmitted beam is necessary.
Request a Quote
Description
The 10Q20NC.1 Broadband Beam Sampler is a 1.0 inch (25.4 mm) diameter, 6.10 mm thick, UV fused silica beam sampler with a λ/10 surface flatness. It is 440-700 nm anti-reflection coated on the back surface. Our broadband beam samplers are designed to split off or sample a beam by Fresnel reflection for beam monitoring applications where minimum disturbance of the transmitted beam is necessary.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Beam Sampler, Broadband, UVFS, 25.4 mm, λ/10, 440-700 nm - 10Q20NC.1 - Newport MKS
Irvine, CA, United States
Optical Beam Sampler, Broadband, UVFS, 25.4 mm, λ/10, 440-700 nm
10Q20NC.1
Optical Beam Sampler, Broadband, UVFS, 25.4 mm, λ/10, 440-700 nm 10Q20NC.1
The 10Q20NC.1 Broadband Beam Sampler is a 1.0 inch (25.4 mm) diameter, 6.10 mm thick, UV fused silica beam sampler with a λ/10 surface flatness. It is 440-700 nm anti-reflection coated on the back surface. Our broadband beam samplers are designed to split off or sample a beam by Fresnel reflection for beam monitoring applications where minimum disturbance of the transmitted beam is necessary.

The 10Q20NC.1 Broadband Beam Sampler is a 1.0 inch (25.4 mm) diameter, 6.10 mm thick, UV fused silica beam sampler with a λ/10 surface flatness. It is 440-700 nm anti-reflection coated on the back surface. Our broadband beam samplers are designed to split off or sample a beam by Fresnel reflection for beam monitoring applications where minimum disturbance of the transmitted beam is necessary.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Plate Beamsplitters
Product Number 10Q20NC.1
Product Name Optical Beam Sampler, Broadband, UVFS, 25.4 mm, λ/10, 440-700 nm
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type NC.1
Beamsplitter Shape Circular
Beamsplitter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Dielectric Beamsplitter, UVFS, 25.4 mm, λ/20, 1290-1580 nm - 10Q40BS.3 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type NC.3
View Details
Optical Beam Sampler, Broadband, N-BK7, 50.8 mm, λ/10, 1010-1550 nm - 20B20NC.3 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type NC.3
View Details
Beamsplitter, Non-Polarizing, 25.4 mm Diameter, 780 nm Laser Line - 10B20NP.27 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Type Polarizing
Beamsplitter Coating Antireflection Coating
View Details
Laser Beam Sampler, Ultrafast, 25.4 mm Diameter, 3.0 mm Thick - 10B20-01NC.2 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type NC.2, Ravg < 0.75%
View Details