Newport MKS Pellicle Beamsplitter, 74.9 mm OD, 51.6 mm CA, VIS Coated PBS-2C

Description
The PBS-2C Pellicle Beamsplitter is 74.9 mm in diameter with a 51.6 mm Clear Aperture in a 12.7 mm thick housing. This coated pellicle provides equal reflectance and transmission over the visible range by means of a neutral, semi-absorbing coating. The R/T curves below show average values, eliminating the often confusing sinusoidal oscillation due to interference. A ±5% wavelength dependent oscillation is superimposed on all curves. This pellicle has roughly a 50/50 split in transmission and reflectance in the visible wavelength range. Pellicle beamsplitters are ultra-lightweight components that virtually eliminate multiple reflections commonly associated with thicker glass beamsplitters. Pellicles are manufactured by stretching a 5 µm thick polymer membrane (index=1.47 @ 550 nm) over a flat metal frame. The extreme thinness eliminates secondary reflections by making them coincident with the original beam. Multiple wavelength versatility is an added benefit of an ultra-thin reflective membrane.
Request a Quote
Description
The PBS-2C Pellicle Beamsplitter is 74.9 mm in diameter with a 51.6 mm Clear Aperture in a 12.7 mm thick housing. This coated pellicle provides equal reflectance and transmission over the visible range by means of a neutral, semi-absorbing coating. The R/T curves below show average values, eliminating the often confusing sinusoidal oscillation due to interference. A ±5% wavelength dependent oscillation is superimposed on all curves. This pellicle has roughly a 50/50 split in transmission and reflectance in the visible wavelength range. Pellicle beamsplitters are ultra-lightweight components that virtually eliminate multiple reflections commonly associated with thicker glass beamsplitters. Pellicles are manufactured by stretching a 5 µm thick polymer membrane (index=1.47 @ 550 nm) over a flat metal frame. The extreme thinness eliminates secondary reflections by making them coincident with the original beam. Multiple wavelength versatility is an added benefit of an ultra-thin reflective membrane.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pellicle Beamsplitter, 74.9 mm OD, 51.6 mm CA, VIS Coated - PBS-2C - Newport MKS
Irvine, CA, United States
Pellicle Beamsplitter, 74.9 mm OD, 51.6 mm CA, VIS Coated
PBS-2C
Pellicle Beamsplitter, 74.9 mm OD, 51.6 mm CA, VIS Coated PBS-2C
The PBS-2C Pellicle Beamsplitter is 74.9 mm in diameter with a 51.6 mm Clear Aperture in a 12.7 mm thick housing. This coated pellicle provides equal reflectance and transmission over the visible range by means of a neutral, semi-absorbing coating. The R/T curves below show average values, eliminating the often confusing sinusoidal oscillation due to interference. A ±5% wavelength dependent oscillation is superimposed on all curves. This pellicle has roughly a 50/50 split in transmission and reflectance in the visible wavelength range. Pellicle beamsplitters are ultra-lightweight components that virtually eliminate multiple reflections commonly associated with thicker glass beamsplitters. Pellicles are manufactured by stretching a 5 µm thick polymer membrane (index=1.47 @ 550 nm) over a flat metal frame. The extreme thinness eliminates secondary reflections by making them coincident with the original beam. Multiple wavelength versatility is an added benefit of an ultra-thin reflective membrane.

The PBS-2C Pellicle Beamsplitter is 74.9 mm in diameter with a 51.6 mm Clear Aperture in a 12.7 mm thick housing. This coated pellicle provides equal reflectance and transmission over the visible range by means of a neutral, semi-absorbing coating. The R/T curves below show average values, eliminating the often confusing sinusoidal oscillation due to interference. A ±5% wavelength dependent oscillation is superimposed on all curves. This pellicle has roughly a 50/50 split in transmission and reflectance in the visible wavelength range. Pellicle beamsplitters are ultra-lightweight components that virtually eliminate multiple reflections commonly associated with thicker glass beamsplitters. Pellicles are manufactured by stretching a 5 µm thick polymer membrane (index=1.47 @ 550 nm) over a flat metal frame. The extreme thinness eliminates secondary reflections by making them coincident with the original beam. Multiple wavelength versatility is an added benefit of an ultra-thin reflective membrane.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Plate Beamsplitters
Product Number PBS-2C
Product Name Pellicle Beamsplitter, 74.9 mm OD, 51.6 mm CA, VIS Coated
Beamsplitter Incidence 45° Incidence
Beamsplitter Shape Circular
Beamsplitter Diameter, Side Length, or Rectangular Length 74.9 mm (2.95 inch)
Thickness 0.0050 mm (1.97E-4 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Nd:YAG Beamsplitter, High-Energy, 50/50, 25.4 mm, 266 nm, P-Pol - 10Q20HBS.11P - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Type Polarizing
Beamsplitter Coating Antireflection Coating
View Details
Optical Beam Sampler, Broadband, UVFS, 50.8 mm, λ/20, 440-700 nm - 20Q40NC.1 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type NC.1
View Details
Broadband Dielectric Beamsplitter, 25.4 mm, N-BK7,1290-1580 nm - 10B20BS.3 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type NC.3
View Details
Neutral Density Filter, Circular Linear Variable, UVFS, 100 mm, 0-1 OD - 100FS01DV.1 - Newport MKS
Specs
Thickness 2 mm (0.0787 inch)
Wedged Wedged
Wavelength Range 250 to 2500 nm (2500 to 25000 Å)
View Details