Newport MKS Pellicle Beam Sampler, 74.9 mm OD, 51.6 mm CA, Uncoated PBS-2

Description
The PBS-2 Pellicle Beam Sampler is 74.9 mm in diameter by 12.7 mm housing with a 51.6 mm Clear Aperture. This uncoated pellicle yields an average reflectivity of 8% from 375–2400 nm. It is well suited for beam sampling applications requiring high transmission and low reflectance. Pellicle beams samplers are ultra-lightweight components that virtually eliminate multiple reflections commonly associated with thicker glass beamsplitters. Pellicles are manufactured by stretching a 5 µm thick polymer membrane (index=1.47 @ 550 nm) over a flat metal frame. The extreme thinness eliminates secondary reflections by making them coincident with the original beam. Multiple wavelength versatility is an added benefit of an ultra-thin reflective membrane.
Request a Quote
Description
The PBS-2 Pellicle Beam Sampler is 74.9 mm in diameter by 12.7 mm housing with a 51.6 mm Clear Aperture. This uncoated pellicle yields an average reflectivity of 8% from 375–2400 nm. It is well suited for beam sampling applications requiring high transmission and low reflectance. Pellicle beams samplers are ultra-lightweight components that virtually eliminate multiple reflections commonly associated with thicker glass beamsplitters. Pellicles are manufactured by stretching a 5 µm thick polymer membrane (index=1.47 @ 550 nm) over a flat metal frame. The extreme thinness eliminates secondary reflections by making them coincident with the original beam. Multiple wavelength versatility is an added benefit of an ultra-thin reflective membrane.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pellicle Beam Sampler, 74.9 mm OD, 51.6 mm CA, Uncoated - PBS-2 - Newport MKS
Irvine, CA, United States
Pellicle Beam Sampler, 74.9 mm OD, 51.6 mm CA, Uncoated
PBS-2
Pellicle Beam Sampler, 74.9 mm OD, 51.6 mm CA, Uncoated PBS-2
The PBS-2 Pellicle Beam Sampler is 74.9 mm in diameter by 12.7 mm housing with a 51.6 mm Clear Aperture. This uncoated pellicle yields an average reflectivity of 8% from 375–2400 nm. It is well suited for beam sampling applications requiring high transmission and low reflectance. Pellicle beams samplers are ultra-lightweight components that virtually eliminate multiple reflections commonly associated with thicker glass beamsplitters. Pellicles are manufactured by stretching a 5 µm thick polymer membrane (index=1.47 @ 550 nm) over a flat metal frame. The extreme thinness eliminates secondary reflections by making them coincident with the original beam. Multiple wavelength versatility is an added benefit of an ultra-thin reflective membrane.

The PBS-2 Pellicle Beam Sampler is 74.9 mm in diameter by 12.7 mm housing with a 51.6 mm Clear Aperture. This uncoated pellicle yields an average reflectivity of 8% from 375–2400 nm. It is well suited for beam sampling applications requiring high transmission and low reflectance. Pellicle beams samplers are ultra-lightweight components that virtually eliminate multiple reflections commonly associated with thicker glass beamsplitters. Pellicles are manufactured by stretching a 5 µm thick polymer membrane (index=1.47 @ 550 nm) over a flat metal frame. The extreme thinness eliminates secondary reflections by making them coincident with the original beam. Multiple wavelength versatility is an added benefit of an ultra-thin reflective membrane.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Plate Beamsplitters
Product Number PBS-2
Product Name Pellicle Beam Sampler, 74.9 mm OD, 51.6 mm CA, Uncoated
Beamsplitter Shape Circular
Beamsplitter Diameter, Side Length, or Rectangular Length 74.9 mm (2.95 inch)
Thickness 0.0050 mm (1.97E-4 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Nd:YAG Harmonic Beamsplitter, 25.4 mm, 354.7 nm Refl., 1064 nm Trans. - 10QM20HB.31 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type V-coat AR, R <0.25% at transmittance band
View Details
Nd:YAG Harmonic Beamsplitter, 25.4 mm, 266 nm Refl., 532 nm Trans. - 10QM20HB.42 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type V-coat AR, R <0.25% at transmittance band
View Details
Dielectric Beamsplitter, Fused Silica, 76.2 mm, λ/20, 700-950 nm - 30Q40BS.2 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type NC.2
View Details
Beam Pick-Off Optic, 1.0 in. Diameter, N-BK7 - 5801 - Newport MKS
Specs
Beamsplitter Coating No Coating
Coating Type Uncoated
Beamsplitter Shape Circular
View Details