Newport MKS Bored Blank Flange, NW100 ISO-KF Flange, 4 in. Tube OD Bore, 304 S.S. 100319803

Description
The 100319803 Bored Blank ISO-KF Flange features a size NW100 flange and a bore for 4 inch OD vacuum tubing. These bored flanges are made with 304 stainless steel and are designed for connecting various sized vacuum tubing to ISO-KF vacuum flanges. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote
Description
The 100319803 Bored Blank ISO-KF Flange features a size NW100 flange and a bore for 4 inch OD vacuum tubing. These bored flanges are made with 304 stainless steel and are designed for connecting various sized vacuum tubing to ISO-KF vacuum flanges. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bored Blank Flange, NW100 ISO-KF Flange, 4 in. Tube OD Bore, 304 S.S. - 100319803 - Newport MKS
Irvine, CA, United States
Bored Blank Flange, NW100 ISO-KF Flange, 4 in. Tube OD Bore, 304 S.S.
100319803
Bored Blank Flange, NW100 ISO-KF Flange, 4 in. Tube OD Bore, 304 S.S. 100319803
The 100319803 Bored Blank ISO-KF Flange features a size NW100 flange and a bore for 4 inch OD vacuum tubing. These bored flanges are made with 304 stainless steel and are designed for connecting various sized vacuum tubing to ISO-KF vacuum flanges. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

The 100319803 Bored Blank ISO-KF Flange features a size NW100 flange and a bore for 4 inch OD vacuum tubing. These bored flanges are made with 304 stainless steel and are designed for connecting various sized vacuum tubing to ISO-KF vacuum flanges. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100319803
Product Name Bored Blank Flange, NW100 ISO-KF Flange, 4 in. Tube OD Bore, 304 S.S.
Component Type Flange
Unlock Full Specs
to access all available technical data

Similar Products

Full Nipple Fitting, NW25 Size ISO-KF Vacuum Flange, 100 mm Length - 100315103 - Newport MKS
Specs
Component Type FullNipple; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details
Tee Fitting, NW40 ISO-KF Vacuum Flange, 65 mm Modulus, 304 Stainless Steel - 100314605 - Newport MKS
Specs
Component Type Tee; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details
ISO-KF Flange Adapter, NW25 Flange to 0.5 in. Male NPT, 304 S.S. - 100316823 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details
Viton O-Ring, NW200 Size ISO-MF Vacuum Flange, 2-371 O-Ring Size - 100762020 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 200
View Details