Newport MKS Bored Blank Flange, NW16 ISO-KF Flange, 0.375 in. Tube OD Bore, 304 S.S. 100319721

Description
The 100319721 Bored Blank ISO-KF Flange features a size NW16 flange and a bore for 3/8 inch OD vacuum tubing. These bored flanges are made with 304 stainless steel and are designed for connecting various sized vacuum tubing to ISO-KF vacuum flanges. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote
Description
The 100319721 Bored Blank ISO-KF Flange features a size NW16 flange and a bore for 3/8 inch OD vacuum tubing. These bored flanges are made with 304 stainless steel and are designed for connecting various sized vacuum tubing to ISO-KF vacuum flanges. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bored Blank Flange, NW16 ISO-KF Flange, 0.375 in. Tube OD Bore, 304 S.S. - 100319721 - Newport MKS
Irvine, CA, United States
Bored Blank Flange, NW16 ISO-KF Flange, 0.375 in. Tube OD Bore, 304 S.S.
100319721
Bored Blank Flange, NW16 ISO-KF Flange, 0.375 in. Tube OD Bore, 304 S.S. 100319721
The 100319721 Bored Blank ISO-KF Flange features a size NW16 flange and a bore for 3/8 inch OD vacuum tubing. These bored flanges are made with 304 stainless steel and are designed for connecting various sized vacuum tubing to ISO-KF vacuum flanges. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

The 100319721 Bored Blank ISO-KF Flange features a size NW16 flange and a bore for 3/8 inch OD vacuum tubing. These bored flanges are made with 304 stainless steel and are designed for connecting various sized vacuum tubing to ISO-KF vacuum flanges. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100319721
Product Name Bored Blank Flange, NW16 ISO-KF Flange, 0.375 in. Tube OD Bore, 304 S.S.
Component Type Flange
Unlock Full Specs
to access all available technical data

Similar Products

Overpressure Centering Ring, NW25 Size ISO-KF Flange, Viton O-Ring - 100936525 - Newport MKS
Specs
Component Type Centering Ring; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details
90 Degree Elbow Fitting, Buttweld, 4.0 inch O.D., 0.083 in. Thick 304 SS - 1002390400 - Newport MKS
Specs
Component Type Elbow90°
Materials Stainless; 304 Stainless Steel
View Details
Bulkhead Flange Clamp, NW50 Size ISO-KF Flange, 8 Bolts, Aluminum - 100318906 - Newport MKS
Specs
Component Type Clamp; Bulkhead; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details
Full Nipple Fitting, NW16 Size ISO-KF Vacuum Flange, 80 mm Length - 100315101 - Newport MKS
Specs
Component Type FullNipple; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details