Newport MKS Metal Wall Vacuum Hose, NW40 ISO-KF, 250 mm Length, 0.15 mm Hose Wall 100317415

Description
The 100317415 Thin Metal Wall Vacuum Hose is 9.84 inch (250 mm) in length with size NW40 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thin 0.06 in. (0.15 mm) stainless steel hose wall with a 2 1/2 inch static bend radius and can be compressed to a 6.23 in. (158 mm) length. Series 31 thin stainless steel wall vacuum hose can be used in rough piping applications.
Request a Quote
Description
The 100317415 Thin Metal Wall Vacuum Hose is 9.84 inch (250 mm) in length with size NW40 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thin 0.06 in. (0.15 mm) stainless steel hose wall with a 2 1/2 inch static bend radius and can be compressed to a 6.23 in. (158 mm) length. Series 31 thin stainless steel wall vacuum hose can be used in rough piping applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Wall Vacuum Hose, NW40 ISO-KF, 250 mm Length, 0.15 mm Hose Wall - 100317415 - Newport MKS
Irvine, CA, United States
Metal Wall Vacuum Hose, NW40 ISO-KF, 250 mm Length, 0.15 mm Hose Wall
100317415
Metal Wall Vacuum Hose, NW40 ISO-KF, 250 mm Length, 0.15 mm Hose Wall 100317415
The 100317415 Thin Metal Wall Vacuum Hose is 9.84 inch (250 mm) in length with size NW40 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thin 0.06 in. (0.15 mm) stainless steel hose wall with a 2 1/2 inch static bend radius and can be compressed to a 6.23 in. (158 mm) length. Series 31 thin stainless steel wall vacuum hose can be used in rough piping applications.

The 100317415 Thin Metal Wall Vacuum Hose is 9.84 inch (250 mm) in length with size NW40 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thin 0.06 in. (0.15 mm) stainless steel hose wall with a 2 1/2 inch static bend radius and can be compressed to a 6.23 in. (158 mm) length. Series 31 thin stainless steel wall vacuum hose can be used in rough piping applications.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100317415
Product Name Metal Wall Vacuum Hose, NW40 ISO-KF, 250 mm Length, 0.15 mm Hose Wall
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
Unlock Full Specs
to access all available technical data

Similar Products

Centering Ring With Screen, NW40 Size ISO-KF Flange, Viton O-ring, S.S. - 100318605 - Newport MKS
Specs
Component Type Centering Ring; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details
ISO-KF Flange Adapter, NW40 Flange to 1.5 in. Male NPT, 304 S.S. - 100316845 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details
ISO-KF Weld Stub Flange, NW50, 2.0 in. Tube OD, 1.58 in. Length, 304 S.S. - 100315706 - Newport MKS
Specs
Component Type Flange; Stub
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details
Overpressure Centering Ring, NW100 Size ISO-MF Flange, Viton O-Ring - 100938658 - Newport MKS
Specs
Component Type Centering Ring; Flange
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 100
View Details