Newport MKS Flange Bolt Set, NW63 ISO-BF, M8 Thread x 40 mm, 1.25 mm Pitch, Set of 4 100761306

Description
The 100761306 Flange Bolt Set is designed for joining a size NW63 ISO-BF bolted flange to a size NW63 tapped flange. This set of 304 stainless steel hardware includes (4) M8 threaded 40 mm bolts with 1.25 mm pitch and (4) M8 washers which is what is required to join NW63 vacuum flanges. Series 76 ISO-BF flanges and seals are designed to be tightened to metal to metal contact. It is important that the bolts not be over tightened or warping of the flanges could result. The torque rating for flange bolts is 7 to 10 pounds per foot.
Request a Quote
Description
The 100761306 Flange Bolt Set is designed for joining a size NW63 ISO-BF bolted flange to a size NW63 tapped flange. This set of 304 stainless steel hardware includes (4) M8 threaded 40 mm bolts with 1.25 mm pitch and (4) M8 washers which is what is required to join NW63 vacuum flanges. Series 76 ISO-BF flanges and seals are designed to be tightened to metal to metal contact. It is important that the bolts not be over tightened or warping of the flanges could result. The torque rating for flange bolts is 7 to 10 pounds per foot.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flange Bolt Set, NW63 ISO-BF, M8 Thread x 40 mm, 1.25 mm Pitch, Set of 4 - 100761306 - Newport MKS
Irvine, CA, United States
Flange Bolt Set, NW63 ISO-BF, M8 Thread x 40 mm, 1.25 mm Pitch, Set of 4
100761306
Flange Bolt Set, NW63 ISO-BF, M8 Thread x 40 mm, 1.25 mm Pitch, Set of 4 100761306
The 100761306 Flange Bolt Set is designed for joining a size NW63 ISO-BF bolted flange to a size NW63 tapped flange. This set of 304 stainless steel hardware includes (4) M8 threaded 40 mm bolts with 1.25 mm pitch and (4) M8 washers which is what is required to join NW63 vacuum flanges. Series 76 ISO-BF flanges and seals are designed to be tightened to metal to metal contact. It is important that the bolts not be over tightened or warping of the flanges could result. The torque rating for flange bolts is 7 to 10 pounds per foot.

The 100761306 Flange Bolt Set is designed for joining a size NW63 ISO-BF bolted flange to a size NW63 tapped flange. This set of 304 stainless steel hardware includes (4) M8 threaded 40 mm bolts with 1.25 mm pitch and (4) M8 washers which is what is required to join NW63 vacuum flanges. Series 76 ISO-BF flanges and seals are designed to be tightened to metal to metal contact. It is important that the bolts not be over tightened or warping of the flanges could result. The torque rating for flange bolts is 7 to 10 pounds per foot.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100761306
Product Name Flange Bolt Set, NW63 ISO-BF, M8 Thread x 40 mm, 1.25 mm Pitch, Set of 4
Component Type Flange
Unlock Full Specs
to access all available technical data

Similar Products

ISO-KF Flange Adapter, NW50 Flange to 0.25 in. Male NPT, 304 S.S. - 100316806 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details
ISO-KF Flange Adapter, NW50 Flange to 1.0 in. Male NPT, 304 S.S. - 100316836 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details
Flange Bolt and Nut Set, Thru Hole, 1.33 inch CF, 8-32 x 0.87 in., Qty 25 - 100889147 - Newport MKS
Specs
Component Type Flange
Flange OD 1.33 inch (33.78 mm)
Materials Stainless; 304 Stainless Steel
View Details
Metal Wall Vacuum Hose, NW50 ISO-KF, 250 mm Length, 0.3 mm Hose Wall - 100315906 - Newport MKS
Specs
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
Materials Stainless; Stainless Steel
View Details