Newport MKS CF Flange, 2.75 in., 0.50 in. O.D. Tube Bore, Rotatable, Thru Bolt Holes 100883016

Description
The 100883016 Bored CF Flange features a bore for 1/2 inch outside diameter vacuum tubing and is used is to connect tubing to 2 3/4 inch CF flanges in ultrahigh vacuum (UHV) piping applications. This infinitely rotatable CF flange simplifies the alignment with the bolt holes of non-rotatable CF flanges. It features six 0.265 in. (6.7 mm) flange thru-holes for joining the flange using 1/4-28 bolts and nuts. Series 88 CF-style fittings are the standard for ultra-high vacuum (UHV) applications. They use a flat gasket placed between two knife edges to provide a vacuum tight seal. Mating flanges have identical profiles, i.e., they are sexless, eliminating the need to store two types or worry about compatibility. Series 88 CF components are suitable for use in the ultrahigh vacuum applications to below 10-13 Torr and in temperatures from -196° to 500°C. The material characteristics of the flanges, seals, screws, and nuts are selected to provide high performance throughout a wide temperature range. Rotatable and non-rotatable flanges in sizes from mini 1-1/3 to 4-5/8 inches are available with several bore sizes to fit a range of vacuum tube diameters. CF components are joined by inserting a gasket between the two flange faces, then securing the assembly with bolts. Bolts should be tightened diagonally, versus sequentially around the circumference, for a secure vacuum seal. Assembly is cost effective through reuse of components and inch dimensional stubs, sockets, and tubes. The foolproof design provides leak tight joints consistently.
Request a Quote
Description
The 100883016 Bored CF Flange features a bore for 1/2 inch outside diameter vacuum tubing and is used is to connect tubing to 2 3/4 inch CF flanges in ultrahigh vacuum (UHV) piping applications. This infinitely rotatable CF flange simplifies the alignment with the bolt holes of non-rotatable CF flanges. It features six 0.265 in. (6.7 mm) flange thru-holes for joining the flange using 1/4-28 bolts and nuts. Series 88 CF-style fittings are the standard for ultra-high vacuum (UHV) applications. They use a flat gasket placed between two knife edges to provide a vacuum tight seal. Mating flanges have identical profiles, i.e., they are sexless, eliminating the need to store two types or worry about compatibility. Series 88 CF components are suitable for use in the ultrahigh vacuum applications to below 10-13 Torr and in temperatures from -196° to 500°C. The material characteristics of the flanges, seals, screws, and nuts are selected to provide high performance throughout a wide temperature range. Rotatable and non-rotatable flanges in sizes from mini 1-1/3 to 4-5/8 inches are available with several bore sizes to fit a range of vacuum tube diameters. CF components are joined by inserting a gasket between the two flange faces, then securing the assembly with bolts. Bolts should be tightened diagonally, versus sequentially around the circumference, for a secure vacuum seal. Assembly is cost effective through reuse of components and inch dimensional stubs, sockets, and tubes. The foolproof design provides leak tight joints consistently.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CF Flange, 2.75 in., 0.50 in. O.D. Tube Bore, Rotatable, Thru Bolt Holes - 100883016 - Newport MKS
Irvine, CA, United States
CF Flange, 2.75 in., 0.50 in. O.D. Tube Bore, Rotatable, Thru Bolt Holes
100883016
CF Flange, 2.75 in., 0.50 in. O.D. Tube Bore, Rotatable, Thru Bolt Holes 100883016
The 100883016 Bored CF Flange features a bore for 1/2 inch outside diameter vacuum tubing and is used is to connect tubing to 2 3/4 inch CF flanges in ultrahigh vacuum (UHV) piping applications. This infinitely rotatable CF flange simplifies the alignment with the bolt holes of non-rotatable CF flanges. It features six 0.265 in. (6.7 mm) flange thru-holes for joining the flange using 1/4-28 bolts and nuts. Series 88 CF-style fittings are the standard for ultra-high vacuum (UHV) applications. They use a flat gasket placed between two knife edges to provide a vacuum tight seal. Mating flanges have identical profiles, i.e., they are sexless, eliminating the need to store two types or worry about compatibility. Series 88 CF components are suitable for use in the ultrahigh vacuum applications to below 10-13 Torr and in temperatures from -196° to 500°C. The material characteristics of the flanges, seals, screws, and nuts are selected to provide high performance throughout a wide temperature range. Rotatable and non-rotatable flanges in sizes from mini 1-1/3 to 4-5/8 inches are available with several bore sizes to fit a range of vacuum tube diameters. CF components are joined by inserting a gasket between the two flange faces, then securing the assembly with bolts. Bolts should be tightened diagonally, versus sequentially around the circumference, for a secure vacuum seal. Assembly is cost effective through reuse of components and inch dimensional stubs, sockets, and tubes. The foolproof design provides leak tight joints consistently.

The 100883016 Bored CF Flange features a bore for 1/2 inch outside diameter vacuum tubing and is used is to connect tubing to 2 3/4 inch CF flanges in ultrahigh vacuum (UHV) piping applications. This infinitely rotatable CF flange simplifies the alignment with the bolt holes of non-rotatable CF flanges. It features six 0.265 in. (6.7 mm) flange thru-holes for joining the flange using 1/4-28 bolts and nuts. Series 88 CF-style fittings are the standard for ultra-high vacuum (UHV) applications. They use a flat gasket placed between two knife edges to provide a vacuum tight seal. Mating flanges have identical profiles, i.e., they are sexless, eliminating the need to store two types or worry about compatibility. Series 88 CF components are suitable for use in the ultrahigh vacuum applications to below 10-13 Torr and in temperatures from -196° to 500°C. The material characteristics of the flanges, seals, screws, and nuts are selected to provide high performance throughout a wide temperature range. Rotatable and non-rotatable flanges in sizes from mini 1-1/3 to 4-5/8 inches are available with several bore sizes to fit a range of vacuum tube diameters. CF components are joined by inserting a gasket between the two flange faces, then securing the assembly with bolts. Bolts should be tightened diagonally, versus sequentially around the circumference, for a secure vacuum seal. Assembly is cost effective through reuse of components and inch dimensional stubs, sockets, and tubes. The foolproof design provides leak tight joints consistently.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100883016
Product Name CF Flange, 2.75 in., 0.50 in. O.D. Tube Bore, Rotatable, Thru Bolt Holes
Component Type Flange
Unlock Full Specs
to access all available technical data

Similar Products

ISO-KF Flange Adapter, NW25 Flange to 1.0 in. Diameter PVC Vacuum Hose - 100316403 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details
Flange Bolt Set, NW63 ISO-BF, M8 Thread x 40 mm, 1.25 mm Pitch, Set of 4 - 100761306 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-BF flange
ISO Flange Size NW 63
View Details
Bored Blank Flange, NW40 ISO-KF Flange, 1.5 in. Tube OD Bore, 304 S.S. - 100319705 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details
Bellows Hose, NW50 Size ISO-KF Flange, 79-100 mm, Stainless Steel - 100314916G - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details