Newport MKS 45 Degree Elbow Fitting, NW40 Size ISO-KF Flange, Standard Modulus 100318705

Description
The 100318705 Short Radius 45 Degree Elbow Fitting is made with 304 stainless steel and has a size NW40 ISO-KF vacuum flange on each end. Short radius 45 degree elbow fittings are standard modulus and are used to make a 45 degree angle change of direction between two ISO-KF flange faces. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote
Description
The 100318705 Short Radius 45 Degree Elbow Fitting is made with 304 stainless steel and has a size NW40 ISO-KF vacuum flange on each end. Short radius 45 degree elbow fittings are standard modulus and are used to make a 45 degree angle change of direction between two ISO-KF flange faces. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
45 Degree Elbow Fitting, NW40 Size ISO-KF Flange, Standard Modulus - 100318705 - Newport MKS
Irvine, CA, United States
45 Degree Elbow Fitting, NW40 Size ISO-KF Flange, Standard Modulus
100318705
45 Degree Elbow Fitting, NW40 Size ISO-KF Flange, Standard Modulus 100318705
The 100318705 Short Radius 45 Degree Elbow Fitting is made with 304 stainless steel and has a size NW40 ISO-KF vacuum flange on each end. Short radius 45 degree elbow fittings are standard modulus and are used to make a 45 degree angle change of direction between two ISO-KF flange faces. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

The 100318705 Short Radius 45 Degree Elbow Fitting is made with 304 stainless steel and has a size NW40 ISO-KF vacuum flange on each end. Short radius 45 degree elbow fittings are standard modulus and are used to make a 45 degree angle change of direction between two ISO-KF flange faces. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100318705
Product Name 45 Degree Elbow Fitting, NW40 Size ISO-KF Flange, Standard Modulus
Component Type Elbow45°; Flange
Unlock Full Specs
to access all available technical data

Similar Products

Dodecagon Bolt and Nut Set, 1/4-28 x 1.0 in., 2.125 or 2.75 in. CF Flanges - 100889042 - Newport MKS
Specs
Component Type Flange
Flange OD 2.12 to 2.75 inch (53.97 to 69.85 mm)
Materials Stainless; Silver Plated Stainless Steel
View Details
Rotatable Bolt Ring, ISO-MF Size NW100 Vacuum Flange, Aluminum - 100762810 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 100
View Details
Metal Wall Vacuum Hose, NW16 ISO-KF, 250 mm Length, 0.15 mm Hose Wall - 100317411 - Newport MKS
Specs
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
Materials Stainless; Stainless Steel
View Details