Newport MKS Rotatable Bolt Ring, ISO-MF Size NW100 Vacuum Flange, Aluminum 100762810

Description
The 100762810 Rotatable Bolt Ring is designed to join NW100 size ISO-MF vacuum flanges to NW100 size ISO-BF bolted flanges. Aluminum rotatable bolt rings have the same outer diameter and bolt pattern of the matching size ISO-BF flange allowing ISO-MF and ISO-BF flanges to be bolted together using a bolt and nut set. A 304 stainless steel retaining ring is included to retain the bolt ring. Series 76 ISO-BF flanges and seals are designed to be tightened to metal to metal contact. It is important that the bolts not be over tightened or warping of the flanges could result. The torque rating for flange bolts is 7 to 10 pounds per foot.
Request a Quote
Description
The 100762810 Rotatable Bolt Ring is designed to join NW100 size ISO-MF vacuum flanges to NW100 size ISO-BF bolted flanges. Aluminum rotatable bolt rings have the same outer diameter and bolt pattern of the matching size ISO-BF flange allowing ISO-MF and ISO-BF flanges to be bolted together using a bolt and nut set. A 304 stainless steel retaining ring is included to retain the bolt ring. Series 76 ISO-BF flanges and seals are designed to be tightened to metal to metal contact. It is important that the bolts not be over tightened or warping of the flanges could result. The torque rating for flange bolts is 7 to 10 pounds per foot.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rotatable Bolt Ring, ISO-MF Size NW100 Vacuum Flange, Aluminum - 100762810 - Newport MKS
Irvine, CA, United States
Rotatable Bolt Ring, ISO-MF Size NW100 Vacuum Flange, Aluminum
100762810
Rotatable Bolt Ring, ISO-MF Size NW100 Vacuum Flange, Aluminum 100762810
The 100762810 Rotatable Bolt Ring is designed to join NW100 size ISO-MF vacuum flanges to NW100 size ISO-BF bolted flanges. Aluminum rotatable bolt rings have the same outer diameter and bolt pattern of the matching size ISO-BF flange allowing ISO-MF and ISO-BF flanges to be bolted together using a bolt and nut set. A 304 stainless steel retaining ring is included to retain the bolt ring. Series 76 ISO-BF flanges and seals are designed to be tightened to metal to metal contact. It is important that the bolts not be over tightened or warping of the flanges could result. The torque rating for flange bolts is 7 to 10 pounds per foot.

The 100762810 Rotatable Bolt Ring is designed to join NW100 size ISO-MF vacuum flanges to NW100 size ISO-BF bolted flanges. Aluminum rotatable bolt rings have the same outer diameter and bolt pattern of the matching size ISO-BF flange allowing ISO-MF and ISO-BF flanges to be bolted together using a bolt and nut set. A 304 stainless steel retaining ring is included to retain the bolt ring. Series 76 ISO-BF flanges and seals are designed to be tightened to metal to metal contact. It is important that the bolts not be over tightened or warping of the flanges could result. The torque rating for flange bolts is 7 to 10 pounds per foot.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100762810
Product Name Rotatable Bolt Ring, ISO-MF Size NW100 Vacuum Flange, Aluminum
Component Type Flange
Unlock Full Specs
to access all available technical data

Similar Products

ISO-KF Blank Vacuum Flange, NW25 Size, 304 Stainless Steel - 100311703 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details
ISO-KF Weld Stub Flange, NW16, 0.75 in. Tube OD, 1.58 in. Length, Aluminum - 100310211 - Newport MKS
Specs
Component Type Flange; Stub
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details
4-Way Cross Fitting, 2.75 inch CF Flanges, 304 Stainless Steel - 100883029 - Newport MKS
Specs
Component Type 4-WayCross; Flange
Flange OD 2.75 inch (69.85 mm)
Materials Stainless; 304 Stainless Steel
View Details
Reducing Tee Fitting, Buttweld, 4 to 1 inch O.D., 304 Stainless Steel - 10023400RT100 - Newport MKS
Specs
Component Type Tee
Materials Stainless; 304 Stainless Steel
View Details