Newport MKS Conical Reducer, Buttweld, 3.0 to 2.5 inch O.D., 304 Stainless Steel 10023300CR250

Description
The 10023300CR250 Buttweld Conical Reducer Fitting has 3.0 inch outside diameter with a reduced size 2.5 inch O.D. outlet and 0.065 in. wall thickness. This concentric reducer features high conductance conical profile to reduce the tube size over a 3.63 inch total length. Series 23 vacuum buttweld fittings are constructed with welded, drawn, and annealed 304 stainless steel tubing for applications where minimizing the number of sealed joints is critical. Stainless steel vacuum tubing offers low outgassing under vacuum conditions, is chemically resistant, annealed for consistent leak free welding, and has minimized corrosion concentration points. Series 23 fittings are designed for internal socket type welding or external buttwelding.
Request a Quote
Description
The 10023300CR250 Buttweld Conical Reducer Fitting has 3.0 inch outside diameter with a reduced size 2.5 inch O.D. outlet and 0.065 in. wall thickness. This concentric reducer features high conductance conical profile to reduce the tube size over a 3.63 inch total length. Series 23 vacuum buttweld fittings are constructed with welded, drawn, and annealed 304 stainless steel tubing for applications where minimizing the number of sealed joints is critical. Stainless steel vacuum tubing offers low outgassing under vacuum conditions, is chemically resistant, annealed for consistent leak free welding, and has minimized corrosion concentration points. Series 23 fittings are designed for internal socket type welding or external buttwelding.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conical Reducer, Buttweld, 3.0 to 2.5 inch O.D., 304 Stainless Steel - 10023300CR250 - Newport MKS
Irvine, CA, United States
Conical Reducer, Buttweld, 3.0 to 2.5 inch O.D., 304 Stainless Steel
10023300CR250
Conical Reducer, Buttweld, 3.0 to 2.5 inch O.D., 304 Stainless Steel 10023300CR250
The 10023300CR250 Buttweld Conical Reducer Fitting has 3.0 inch outside diameter with a reduced size 2.5 inch O.D. outlet and 0.065 in. wall thickness. This concentric reducer features high conductance conical profile to reduce the tube size over a 3.63 inch total length. Series 23 vacuum buttweld fittings are constructed with welded, drawn, and annealed 304 stainless steel tubing for applications where minimizing the number of sealed joints is critical. Stainless steel vacuum tubing offers low outgassing under vacuum conditions, is chemically resistant, annealed for consistent leak free welding, and has minimized corrosion concentration points. Series 23 fittings are designed for internal socket type welding or external buttwelding.

The 10023300CR250 Buttweld Conical Reducer Fitting has 3.0 inch outside diameter with a reduced size 2.5 inch O.D. outlet and 0.065 in. wall thickness. This concentric reducer features high conductance conical profile to reduce the tube size over a 3.63 inch total length. Series 23 vacuum buttweld fittings are constructed with welded, drawn, and annealed 304 stainless steel tubing for applications where minimizing the number of sealed joints is critical. Stainless steel vacuum tubing offers low outgassing under vacuum conditions, is chemically resistant, annealed for consistent leak free welding, and has minimized corrosion concentration points. Series 23 fittings are designed for internal socket type welding or external buttwelding.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 10023300CR250
Product Name Conical Reducer, Buttweld, 3.0 to 2.5 inch O.D., 304 Stainless Steel
Materials Stainless; 304 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Blank Weld Stub Flange, ISO-KF Size NW16, 0.75 inch Length, 304 S.S. - 100311301 - Newport MKS
Specs
Component Type Flange; Stub
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details
90 Degree Elbow Fitting, Buttweld, 4 in. OD with Tangents, 0.083 in. 304 SS - 1002390WT400 - Newport MKS
Specs
Component Type Elbow90°
Materials Stainless; 304 Stainless Steel
View Details
Bellows Hose, NW100 Size ISO-MF Flange, 115-150 mm, Stainless Steel - 100763510G - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 100
View Details
Bored Blank Flange, NW40 ISO-KF Flange, 0.25 in. Tube OD Bore, 304 S.S. - 100319715 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details