Newport MKS Metal Wall Vacuum Hose, NW16 ISO-KF, 250 mm Length, 0.15 mm Hose Wall 100317411

Description
The 100317411 Thin Metal Wall Vacuum Hose is 9.84 inch (250 mm) in length with size NW16 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thin 0.06 in. (0.15 mm) stainless steel hose wall with a 1 5/8 inch static bend radius and can be compressed to a 6.41 in. (163 mm) length. Series 31 thin stainless steel wall vacuum hose can be used in rough piping applications.
Request a Quote
Description
The 100317411 Thin Metal Wall Vacuum Hose is 9.84 inch (250 mm) in length with size NW16 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thin 0.06 in. (0.15 mm) stainless steel hose wall with a 1 5/8 inch static bend radius and can be compressed to a 6.41 in. (163 mm) length. Series 31 thin stainless steel wall vacuum hose can be used in rough piping applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Wall Vacuum Hose, NW16 ISO-KF, 250 mm Length, 0.15 mm Hose Wall - 100317411 - Newport MKS
Irvine, CA, United States
Metal Wall Vacuum Hose, NW16 ISO-KF, 250 mm Length, 0.15 mm Hose Wall
100317411
Metal Wall Vacuum Hose, NW16 ISO-KF, 250 mm Length, 0.15 mm Hose Wall 100317411
The 100317411 Thin Metal Wall Vacuum Hose is 9.84 inch (250 mm) in length with size NW16 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thin 0.06 in. (0.15 mm) stainless steel hose wall with a 1 5/8 inch static bend radius and can be compressed to a 6.41 in. (163 mm) length. Series 31 thin stainless steel wall vacuum hose can be used in rough piping applications.

The 100317411 Thin Metal Wall Vacuum Hose is 9.84 inch (250 mm) in length with size NW16 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thin 0.06 in. (0.15 mm) stainless steel hose wall with a 1 5/8 inch static bend radius and can be compressed to a 6.41 in. (163 mm) length. Series 31 thin stainless steel wall vacuum hose can be used in rough piping applications.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100317411
Product Name Metal Wall Vacuum Hose, NW16 ISO-KF, 250 mm Length, 0.15 mm Hose Wall
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
Unlock Full Specs
to access all available technical data

Similar Products

Tee Fitting, NW16 ISO-KF Vacuum Flange, 40 mm Modulus, 304 Stainless Steel - 100314601 - Newport MKS
Specs
Component Type Tee; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details
Braided Metal Hose, NW16 Size ISO-KF Flange, 10 in., Stainless Steel - 100313201 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details
45 Degree Elbow Fitting, Buttweld, Tangents, 4 in. O.D., 0.083 in. 304 SS - 1002345WT400 - Newport MKS
Specs
Component Type Elbow45°
Materials Stainless; 304 Stainless Steel
View Details
90 Degree Elbow Fitting, Buttweld, 1.0 inch O.D., 304 Stainless Steel - 1002390100 - Newport MKS
Specs
Component Type Elbow90°
Materials Stainless; 304 Stainless Steel
View Details