Newport MKS Dodecagon Bolt and Nut Set, 1/4-28 x 1.0 in., 2.125 or 2.75 in. CF Flanges 100889042

Description
The 100889042 Dodecagon Bolt and Nut Set includes (25) 1.0 inch 1/4-28 Dodecagon bolts, (25) 1/4-28 nuts and (25) 1/4-28 washers for use in joining thru-hole 2 1/8 or 2 3/4 inch CF ultrahigh vacuum (UHV) flanges to the same size tapped flange. Dodecagon bolts feature a 12 point head style that greatly reduces the risk of seizure or breakage. Series 88 CF components are joined by inserting a gasket between the two flange faces, then securing the assembly with bolts. Bolts should be tightened diagonally, versus sequentially around the circumference, for a secure vacuum seal. Assembly is cost effective through reuse of components and inch dimensional stubs, sockets, and tubes. The foolproof design provides leak tight joints consistently.
Request a Quote
Description
The 100889042 Dodecagon Bolt and Nut Set includes (25) 1.0 inch 1/4-28 Dodecagon bolts, (25) 1/4-28 nuts and (25) 1/4-28 washers for use in joining thru-hole 2 1/8 or 2 3/4 inch CF ultrahigh vacuum (UHV) flanges to the same size tapped flange. Dodecagon bolts feature a 12 point head style that greatly reduces the risk of seizure or breakage. Series 88 CF components are joined by inserting a gasket between the two flange faces, then securing the assembly with bolts. Bolts should be tightened diagonally, versus sequentially around the circumference, for a secure vacuum seal. Assembly is cost effective through reuse of components and inch dimensional stubs, sockets, and tubes. The foolproof design provides leak tight joints consistently.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dodecagon Bolt and Nut Set, 1/4-28 x 1.0 in., 2.125 or 2.75 in. CF Flanges - 100889042 - Newport MKS
Irvine, CA, United States
Dodecagon Bolt and Nut Set, 1/4-28 x 1.0 in., 2.125 or 2.75 in. CF Flanges
100889042
Dodecagon Bolt and Nut Set, 1/4-28 x 1.0 in., 2.125 or 2.75 in. CF Flanges 100889042
The 100889042 Dodecagon Bolt and Nut Set includes (25) 1.0 inch 1/4-28 Dodecagon bolts, (25) 1/4-28 nuts and (25) 1/4-28 washers for use in joining thru-hole 2 1/8 or 2 3/4 inch CF ultrahigh vacuum (UHV) flanges to the same size tapped flange. Dodecagon bolts feature a 12 point head style that greatly reduces the risk of seizure or breakage. Series 88 CF components are joined by inserting a gasket between the two flange faces, then securing the assembly with bolts. Bolts should be tightened diagonally, versus sequentially around the circumference, for a secure vacuum seal. Assembly is cost effective through reuse of components and inch dimensional stubs, sockets, and tubes. The foolproof design provides leak tight joints consistently.

The 100889042 Dodecagon Bolt and Nut Set includes (25) 1.0 inch 1/4-28 Dodecagon bolts, (25) 1/4-28 nuts and (25) 1/4-28 washers for use in joining thru-hole 2 1/8 or 2 3/4 inch CF ultrahigh vacuum (UHV) flanges to the same size tapped flange. Dodecagon bolts feature a 12 point head style that greatly reduces the risk of seizure or breakage. Series 88 CF components are joined by inserting a gasket between the two flange faces, then securing the assembly with bolts. Bolts should be tightened diagonally, versus sequentially around the circumference, for a secure vacuum seal. Assembly is cost effective through reuse of components and inch dimensional stubs, sockets, and tubes. The foolproof design provides leak tight joints consistently.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100889042
Product Name Dodecagon Bolt and Nut Set, 1/4-28 x 1.0 in., 2.125 or 2.75 in. CF Flanges
Component Type Flange
Unlock Full Specs
to access all available technical data

Similar Products

Reducing Tee Fitting, Buttweld, 1 to 0.75 in. O.D., 304 Stainless Steel - 10023100RT075 - Newport MKS
Specs
Component Type Tee
Materials Stainless; 304 Stainless Steel
View Details
Bored Blank Flange, NW50 ISO-KF Flange, 1 in. Tube OD Bore, 304 S.S. - 100319756 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details
ISO-KF Flange Adapter, NW25 Flange to 0.125 in. Female NPT, Aluminum - 100312003 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details
ISO-KF Flange Adapter, NW16 Flange to 0.25 in. Female NPT, Aluminum - 100312201 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details