Newport MKS Metal Wall Vacuum Hose, NW40 ISO-KF, 1000 mm Length, 0.3 mm Hose Wall 100316115

Description
The 100316115 Thick Metal Wall Vacuum Hose is 39.40 inch (1000 mm) in length with size NW40 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thick 0.12 in. (0.3 mm) stainless steel hose wall giving it a 55 lb./in spring rate and a 3 1/2 inch static bend radius. The static bend radius for this Series 31 vacuum hose is to the point of permanent deformation. Metal wall vacuum hose can be used in rough piping applications. We also offer thin metal wall vacuum hose for applications where compression or additional flexibility is needed.
Request a Quote
Description
The 100316115 Thick Metal Wall Vacuum Hose is 39.40 inch (1000 mm) in length with size NW40 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thick 0.12 in. (0.3 mm) stainless steel hose wall giving it a 55 lb./in spring rate and a 3 1/2 inch static bend radius. The static bend radius for this Series 31 vacuum hose is to the point of permanent deformation. Metal wall vacuum hose can be used in rough piping applications. We also offer thin metal wall vacuum hose for applications where compression or additional flexibility is needed.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Wall Vacuum Hose, NW40 ISO-KF, 1000 mm Length, 0.3 mm Hose Wall - 100316115 - Newport MKS
Irvine, CA, United States
Metal Wall Vacuum Hose, NW40 ISO-KF, 1000 mm Length, 0.3 mm Hose Wall
100316115
Metal Wall Vacuum Hose, NW40 ISO-KF, 1000 mm Length, 0.3 mm Hose Wall 100316115
The 100316115 Thick Metal Wall Vacuum Hose is 39.40 inch (1000 mm) in length with size NW40 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thick 0.12 in. (0.3 mm) stainless steel hose wall giving it a 55 lb./in spring rate and a 3 1/2 inch static bend radius. The static bend radius for this Series 31 vacuum hose is to the point of permanent deformation. Metal wall vacuum hose can be used in rough piping applications. We also offer thin metal wall vacuum hose for applications where compression or additional flexibility is needed.

The 100316115 Thick Metal Wall Vacuum Hose is 39.40 inch (1000 mm) in length with size NW40 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thick 0.12 in. (0.3 mm) stainless steel hose wall giving it a 55 lb./in spring rate and a 3 1/2 inch static bend radius. The static bend radius for this Series 31 vacuum hose is to the point of permanent deformation. Metal wall vacuum hose can be used in rough piping applications. We also offer thin metal wall vacuum hose for applications where compression or additional flexibility is needed.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100316115
Product Name Metal Wall Vacuum Hose, NW40 ISO-KF, 1000 mm Length, 0.3 mm Hose Wall
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
Unlock Full Specs
to access all available technical data

Similar Products

Tee Fitting, Buttweld, 2.5 inch O.D., 304 Stainless Steel - 10023T250 - Newport MKS
Specs
Component Type Tee
Materials Stainless; 304 Stainless Steel
View Details
90 Degree Elbow Fitting, NW40 Size ISO-KF Vacuum Flange, 65 mm Modulus - 100314505 - Newport MKS
Specs
Component Type Elbow90°; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details
ISO-KF Weld Stub Flange, NW50, 2.0 in. Tube OD, 1.58 in. Length, Aluminum - 100310206 - Newport MKS
Specs
Component Type Flange; Stub
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details
ISO-KF Blank Vacuum Flange, NW10 Size, Aluminum - 100311600 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 10
View Details