Newport MKS Conical Flange Reducer, ISO-KF Size NW50 to NW40, 304 Stainless Steel 100313716

Description
The 100313716 Conical Flange Reducer uses a high conductance conical profile to transition from a size NW50 ISO-KF flange to a size NW40 ISO-KF flange and is made of 304 stainless steel. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote
Description
The 100313716 Conical Flange Reducer uses a high conductance conical profile to transition from a size NW50 ISO-KF flange to a size NW40 ISO-KF flange and is made of 304 stainless steel. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conical Flange Reducer, ISO-KF Size NW50 to NW40, 304 Stainless Steel - 100313716 - Newport MKS
Irvine, CA, United States
Conical Flange Reducer, ISO-KF Size NW50 to NW40, 304 Stainless Steel
100313716
Conical Flange Reducer, ISO-KF Size NW50 to NW40, 304 Stainless Steel 100313716
The 100313716 Conical Flange Reducer uses a high conductance conical profile to transition from a size NW50 ISO-KF flange to a size NW40 ISO-KF flange and is made of 304 stainless steel. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

The 100313716 Conical Flange Reducer uses a high conductance conical profile to transition from a size NW50 ISO-KF flange to a size NW40 ISO-KF flange and is made of 304 stainless steel. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100313716
Product Name Conical Flange Reducer, ISO-KF Size NW50 to NW40, 304 Stainless Steel
Component Type Flange
Unlock Full Specs
to access all available technical data

Similar Products

Tee Fitting, NW16 ISO-KF Vacuum Flange, 40 mm Modulus, 304 Stainless Steel - 100314601 - Newport MKS
Specs
Component Type Tee; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details
45 Degree Elbow Fitting, NW100 Size ISO-MF Flange, Smooth Radius - 100764410 - Newport MKS
Specs
Component Type Elbow45°; Flange
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 100
View Details
ISO-KF Flange Adapter, NW40 Flange to 0.75 in. Male NPT, 304 S.S. - 100316825 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details
Reducing Tee Fitting, Buttweld, 1 to 0.5 in. O.D., 304 Stainless Steel - 10023100RT050 - Newport MKS
Specs
Component Type Tee
Materials Stainless; 304 Stainless Steel
View Details