Newport MKS ISO-KF Flange Adapter, NW16 to 0.25 inch O.D. Pipe Compression Fitting 100316911

Description
The 100316911 ISO-KF Flange Adapter is used to convert a NW16 size ISO-KF vacuum flange to a 1/4 inch outer diameter pipe compression fitting. This Series 31 adapter is made with stainless steel and includes a Viton O-ring seal. The compression fitting can be tightened by hand and features compression connect for pipe insertion.
Request a Quote
Description
The 100316911 ISO-KF Flange Adapter is used to convert a NW16 size ISO-KF vacuum flange to a 1/4 inch outer diameter pipe compression fitting. This Series 31 adapter is made with stainless steel and includes a Viton O-ring seal. The compression fitting can be tightened by hand and features compression connect for pipe insertion.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ISO-KF Flange Adapter, NW16 to 0.25 inch O.D. Pipe Compression Fitting - 100316911 - Newport MKS
Irvine, CA, United States
ISO-KF Flange Adapter, NW16 to 0.25 inch O.D. Pipe Compression Fitting
100316911
ISO-KF Flange Adapter, NW16 to 0.25 inch O.D. Pipe Compression Fitting 100316911
The 100316911 ISO-KF Flange Adapter is used to convert a NW16 size ISO-KF vacuum flange to a 1/4 inch outer diameter pipe compression fitting. This Series 31 adapter is made with stainless steel and includes a Viton O-ring seal. The compression fitting can be tightened by hand and features compression connect for pipe insertion.

The 100316911 ISO-KF Flange Adapter is used to convert a NW16 size ISO-KF vacuum flange to a 1/4 inch outer diameter pipe compression fitting. This Series 31 adapter is made with stainless steel and includes a Viton O-ring seal. The compression fitting can be tightened by hand and features compression connect for pipe insertion.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100316911
Product Name ISO-KF Flange Adapter, NW16 to 0.25 inch O.D. Pipe Compression Fitting
Component Type Adapter; Flange
Unlock Full Specs
to access all available technical data

Similar Products

ISO-KF Weld Stub Flange, NW16, 0.5 in. Tube OD, 0.5 in. Length, Aluminum - 100310101 - Newport MKS
Specs
Component Type Flange; Stub
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details
Buna-N O-Ring, NW40 Size ISO-KF Vacuum Flange, 2-326 O-Ring Size - 100313905 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
Temperature Range 176 F (80 C)
View Details
ISO-KF Flange Adapter Tee, NW25 Flange to 0.25 in. Female NPT, Aluminum - 100319503 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details
ISO-KF Flange Adapter, NW25 Flange to 1.0 in. Diameter PVC Vacuum Hose - 100316403 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details