Newport MKS Buna-N O-Ring, NW25 Size ISO-KF Vacuum Flange, 2-320 O-Ring Size 100313903

Description
The 100313903 Buna-N O-Ring is designed for use with size NW25 ISO-KF centering ring assemblies. This 2-320 size O-ring is made of black Buna-N compound N674-70 and is rated for up to 80 deg. C bakeout temperature. This Series 31 accessory offers seals easier and is less expensive than similar Viton O-rings and can be used as a spare or replacement O-ring.
Request a Quote
Description
The 100313903 Buna-N O-Ring is designed for use with size NW25 ISO-KF centering ring assemblies. This 2-320 size O-ring is made of black Buna-N compound N674-70 and is rated for up to 80 deg. C bakeout temperature. This Series 31 accessory offers seals easier and is less expensive than similar Viton O-rings and can be used as a spare or replacement O-ring.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Buna-N O-Ring, NW25 Size ISO-KF Vacuum Flange, 2-320 O-Ring Size - 100313903 - Newport MKS
Irvine, CA, United States
Buna-N O-Ring, NW25 Size ISO-KF Vacuum Flange, 2-320 O-Ring Size
100313903
Buna-N O-Ring, NW25 Size ISO-KF Vacuum Flange, 2-320 O-Ring Size 100313903
The 100313903 Buna-N O-Ring is designed for use with size NW25 ISO-KF centering ring assemblies. This 2-320 size O-ring is made of black Buna-N compound N674-70 and is rated for up to 80 deg. C bakeout temperature. This Series 31 accessory offers seals easier and is less expensive than similar Viton O-rings and can be used as a spare or replacement O-ring.

The 100313903 Buna-N O-Ring is designed for use with size NW25 ISO-KF centering ring assemblies. This 2-320 size O-ring is made of black Buna-N compound N674-70 and is rated for up to 80 deg. C bakeout temperature. This Series 31 accessory offers seals easier and is less expensive than similar Viton O-rings and can be used as a spare or replacement O-ring.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100313903
Product Name Buna-N O-Ring, NW25 Size ISO-KF Vacuum Flange, 2-320 O-Ring Size
Component Type Flange
Unlock Full Specs
to access all available technical data

Similar Products

ISO-KF Flange Adapter Tee, NW25 Flange to 0.25 in. Female NPT, S.S. - 100319603 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details
Braided Metal Hose, NW25 Size ISO-KF Flange, 20 in., Stainless Steel - 100313303 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details
Flange Bolt and Nut Set, Thru Hole, 2.125 or 2.75 in. CF, 1/4-28 x 1.38 in., Qty 25 - 100889150 - Newport MKS
Specs
Component Type Flange
Flange OD 2.12 to 2.75 inch (53.97 to 69.85 mm)
Materials Stainless; 304 Stainless Steel
View Details
Reducing Tee Fitting, Buttweld, 4 to 1.5 in. O.D., 304 Stainless Steel - 10023400RT150 - Newport MKS
Specs
Component Type Tee
Materials Stainless; 304 Stainless Steel
View Details