Newport MKS Bolt and Nut Set, NW63 ISO-BF Flange, M8 Thread x 40 mm, Set of 4 100761206

Description
The 100761206 Flange Bolt and Nut Set is designed for joining two size NW63 ISO-BF bolted flanges. This set of 304 stainless steel hardware includes (4) M8 threaded 40 mm bolts with 1.25 mm pitch, (4) M8 nuts, and (8) M8 washers which is what is required to join NW63 vacuum flanges. Series 76 ISO-BF flanges and seals are designed to be tightened to metal to metal contact. It is important that the bolts not be over tightened or warping of the flanges could result. The torque rating for flange bolts is 7 to 10 pounds per foot.
Request a Quote
Description
The 100761206 Flange Bolt and Nut Set is designed for joining two size NW63 ISO-BF bolted flanges. This set of 304 stainless steel hardware includes (4) M8 threaded 40 mm bolts with 1.25 mm pitch, (4) M8 nuts, and (8) M8 washers which is what is required to join NW63 vacuum flanges. Series 76 ISO-BF flanges and seals are designed to be tightened to metal to metal contact. It is important that the bolts not be over tightened or warping of the flanges could result. The torque rating for flange bolts is 7 to 10 pounds per foot.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bolt and Nut Set, NW63 ISO-BF Flange, M8 Thread x 40 mm, Set of 4 - 100761206 - Newport MKS
Irvine, CA, United States
Bolt and Nut Set, NW63 ISO-BF Flange, M8 Thread x 40 mm, Set of 4
100761206
Bolt and Nut Set, NW63 ISO-BF Flange, M8 Thread x 40 mm, Set of 4 100761206
The 100761206 Flange Bolt and Nut Set is designed for joining two size NW63 ISO-BF bolted flanges. This set of 304 stainless steel hardware includes (4) M8 threaded 40 mm bolts with 1.25 mm pitch, (4) M8 nuts, and (8) M8 washers which is what is required to join NW63 vacuum flanges. Series 76 ISO-BF flanges and seals are designed to be tightened to metal to metal contact. It is important that the bolts not be over tightened or warping of the flanges could result. The torque rating for flange bolts is 7 to 10 pounds per foot.

The 100761206 Flange Bolt and Nut Set is designed for joining two size NW63 ISO-BF bolted flanges. This set of 304 stainless steel hardware includes (4) M8 threaded 40 mm bolts with 1.25 mm pitch, (4) M8 nuts, and (8) M8 washers which is what is required to join NW63 vacuum flanges. Series 76 ISO-BF flanges and seals are designed to be tightened to metal to metal contact. It is important that the bolts not be over tightened or warping of the flanges could result. The torque rating for flange bolts is 7 to 10 pounds per foot.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100761206
Product Name Bolt and Nut Set, NW63 ISO-BF Flange, M8 Thread x 40 mm, Set of 4
Component Type Flange
Unlock Full Specs
to access all available technical data

Similar Products

Bored Blank Flange, NW40 ISO-KF Flange, 1 in. Tube OD Bore, 304 S.S. - 100319755 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details
Reducing Tee Fitting, Buttweld, 1.5 to 0.75 in. O.D., 304 Stainless Steel - 10023150RT075 - Newport MKS
Specs
Component Type Tee
Materials Stainless; 304 Stainless Steel
View Details
Bellows Hose, NW63 Size ISO-MF Flange, 115-150 mm, Stainless Steel - 100763506G - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 63
View Details
Braided Metal Hose, NW16 Size ISO-KF Flange, 20 in., Stainless Steel - 100313301 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details