Newport MKS 45 Degree Elbow Fitting, Buttweld, 2.0 inch O.D., 304 Stainless Steel 1002345200

Description
The 1002345200 Buttweld 45° Elbow Fitting has a 2.0 inch outside diameter and a 0.065 in. wall thickness. All elbows feature an industry standard radius of 1.5 times the tubing outside diameter. Series 23 vacuum buttweld fittings are constructed with welded, drawn, and annealed 304 stainless steel tubing for applications where minimizing the number of sealed joints is critical. Stainless steel vacuum tubing offers low outgassing under vacuum conditions, is chemically resistant, annealed for consistent leak free welding, and has minimized corrosion concentration points. Series 23 fittings are designed for internal socket type welding or external buttwelding.
Request a Quote
Description
The 1002345200 Buttweld 45° Elbow Fitting has a 2.0 inch outside diameter and a 0.065 in. wall thickness. All elbows feature an industry standard radius of 1.5 times the tubing outside diameter. Series 23 vacuum buttweld fittings are constructed with welded, drawn, and annealed 304 stainless steel tubing for applications where minimizing the number of sealed joints is critical. Stainless steel vacuum tubing offers low outgassing under vacuum conditions, is chemically resistant, annealed for consistent leak free welding, and has minimized corrosion concentration points. Series 23 fittings are designed for internal socket type welding or external buttwelding.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
45 Degree Elbow Fitting, Buttweld, 2.0 inch O.D., 304 Stainless Steel - 1002345200 - Newport MKS
Irvine, CA, United States
45 Degree Elbow Fitting, Buttweld, 2.0 inch O.D., 304 Stainless Steel
1002345200
45 Degree Elbow Fitting, Buttweld, 2.0 inch O.D., 304 Stainless Steel 1002345200
The 1002345200 Buttweld 45° Elbow Fitting has a 2.0 inch outside diameter and a 0.065 in. wall thickness. All elbows feature an industry standard radius of 1.5 times the tubing outside diameter. Series 23 vacuum buttweld fittings are constructed with welded, drawn, and annealed 304 stainless steel tubing for applications where minimizing the number of sealed joints is critical. Stainless steel vacuum tubing offers low outgassing under vacuum conditions, is chemically resistant, annealed for consistent leak free welding, and has minimized corrosion concentration points. Series 23 fittings are designed for internal socket type welding or external buttwelding.

The 1002345200 Buttweld 45° Elbow Fitting has a 2.0 inch outside diameter and a 0.065 in. wall thickness. All elbows feature an industry standard radius of 1.5 times the tubing outside diameter. Series 23 vacuum buttweld fittings are constructed with welded, drawn, and annealed 304 stainless steel tubing for applications where minimizing the number of sealed joints is critical. Stainless steel vacuum tubing offers low outgassing under vacuum conditions, is chemically resistant, annealed for consistent leak free welding, and has minimized corrosion concentration points. Series 23 fittings are designed for internal socket type welding or external buttwelding.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 1002345200
Product Name 45 Degree Elbow Fitting, Buttweld, 2.0 inch O.D., 304 Stainless Steel
Component Type Elbow45°
Unlock Full Specs
to access all available technical data

Similar Products

90 Degree Elbow Fitting, NW40 Size ISO-KF Vacuum Flange, 65 mm Modulus - 100314505 - Newport MKS
Specs
Component Type Elbow90°; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details
Tapped Flange Bolt Set, 2.125 or 2.75 in. CF, 1/4-28 x 1.0 in., Qty 25 - 100889033 - Newport MKS
Specs
Component Type Flange
Flange OD 2.12 to 2.75 inch (53.97 to 69.85 mm)
Materials Stainless; 304 Stainless Steel
View Details
Metal Wall Vacuum Hose, NW40 ISO-KF, 1000 mm Length, 0.15 mm Hose Wall - 100317445 - Newport MKS
Specs
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
Materials Stainless; Stainless Steel
View Details
ISO-KF Flange Adapter Tee, NW40 Flange to 0.125 in. Female NPT, Aluminum - 100319305 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details